"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","464402","","MSI","M630-29NL","464402","","Laptops","151","Megabook","","Megabook M630","20201201161700","ICECAT","1","34193","https://images.icecat.biz/img/norm/high/464402-1498.jpg","400x300","https://images.icecat.biz/img/norm/low/464402-1498.jpg","https://images.icecat.biz/img/gallery_mediums/img_464402_medium_1480930458_111_26509.jpg","https://images.icecat.biz/thumbs/464402.jpg","","","MSI Megabook M630 39,1 cm (15.4"") 0,5 GB DDR-SDRAM 60 GB Windows XP Home Edition","Megabook M630, AMD Sempron 3100+, 15.4-inch TFT WXGA, 60GB, 512MB, Windows XP Home, DVD Dual, silver","MSI Megabook M630, 1,8 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 0,5 GB, 60 GB, Windows XP Home Edition","MSI Megabook M630. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Operating system installed: Windows XP Home Edition. Weight: 2,6 kg","Want home cinema effect, but don't want big cinema system that goes with it? The MEGA BOOK M630 could be the answer. M630 is amazing value and massively impressive. It's excellent for all your entertainment needs!\r\n\r\nImprove your creativity\r\nThe latest and powerful Mobile AMD Athlon™ 64 is designed to give you the ultimate experience on today's digital media applications. (Available on selected models only) \r\n\r\nA bigger, wider view\r\nThe Super-wide 15.4"" large screen offers exceptional clarity and has outstanding durability. The 16:10 widescreen display provides eye-soothing performance and renders extremely clear picture quality besides. It also allows users to view two applications side-by-side or multiple information sources for greater productivity. \r\n\r\nInstant On\r\nYou can directly play your DVD or VCD without the need to upgrade your system or switch it on. The MEGA BOOK M630 acts as your alternative solution for a home entertainment center. \r\n\r\nEnjoy wireless Internet access anywhere!\r\nThe Wireless LAN 802.11g enables fast, blazing computer experience and lets you surf the internet easily. While some notebooks are still using the slower 802.11b WLAN, the MEGA BOOK M630 has already adopted the high-speed 802.11g WLAN.","https://images.icecat.biz/img/norm/high/464402-1498.jpg","400x300","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 1,8 GHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 60 GB","Graphics","Maximum graphics card memory: 0,128 GB","Audio","Audio system: Realtek ALC655","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Battery","Number of battery cells: 8","Battery capacity: 4400 mAh","Weight & dimensions","Weight: 2,6 kg","Width: 355 mm","Depth: 255 mm","Height: 30 mm","Other features","Infrared data port: Yes","Dimensions (WxDxH): 355 x 255 x 30 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Bundled hardware: Optische muis, Notebook tas"