"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","464384","","Acer","LX.TB206.024","464384","","Laptops","151","TravelMate","","TravelMate 2424WXMi","20201201161700","ICECAT","1","26020","https://images.icecat.biz/img/norm/high/464384-3091.jpg","300x193","https://images.icecat.biz/img/norm/low/464384-3091.jpg","https://images.icecat.biz/img/gallery_mediums/img_464384_medium_1480930454_3436_26509.jpg","https://images.icecat.biz/thumbs/464384.jpg","","","Acer TravelMate 2424WXMi Intel® Celeron® M 35,8 cm (14.1"") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional","Intel® Mobile Celeron® processor 1.6GHz (Cel M 380/1MB cache), Microsoft® Windows® XP Professional Edition SP2, 14.1TFT WXGA, 512MB DDRII RAM (1x512), 80GB HDD, DVD-Dual Double Layer, LiIon, 56K modem, Wired & wireless LAN 802.11b/g, 64MB shared, no IEEE1394/no S-video, 6 cell battery, AZB","Acer TravelMate 2424WXMi, Intel® Celeron® M, 1,6 GHz, 35,8 cm (14.1""), 1280 x 800 pixels, 0,5 GB, 80 GB","Acer TravelMate 2424WXMi. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 35,8 cm (14.1""), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,35 kg","The TravelMate 2420 delivers mobility, productivity and value via a wide and brilliant 14.1""LCD display, latest Intel® Celeron® processor and a lightweight form factor. Complete with comprehensive wireless connectivity and multimedia functionality, the TravelMate 2420 is designed for maximum efficiency and mobility for all business needs of professionals or users in small and medium sized companies.","https://images.icecat.biz/img/norm/high/464384-3091.jpg","300x193","","","","","","","","","","Display","Display diagonal: 35,8 cm (14.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Celeron® M","Processor manufacturer: Intel","Processor frequency: 1,6 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","HDD interface: Ultra-ATA/100","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0,064 GB","Audio","Audio system: Sound Blaster Pro & MS Sound compatible","Number of built-in speakers: 2","Camera","Front camera: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Keyboard layout: AZERTY","Software","Operating system installed: Windows XP Professional","Bundled software: Acer Empowering Technology (eDataSecurity / eLock / ePerformance / eRecovery3 / eSettings / ePresentation Management), Acer GridVista, Acer Launch Manager, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD, NTI CD-Maker","Battery","Number of battery cells: 6","Battery life (max): 2,5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,35 kg","Width: 334 mm","Depth: 244 mm","Height: 35 mm","Other features","Infrared data port: No","Dimensions (WxDxH): 334 x 244 x 35 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Keyboard","Keyboard function keys: 12"