"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","464023","","Freecom","27790","464023","","Backup Storage Devices","215","TapeWare DLT","","TapeWare DLT-V4I SATA","20221021101432","ICECAT","1","51143","https://images.icecat.biz/img/norm/high/464023-3650.jpg","360x260","https://images.icecat.biz/img/norm/low/464023-3650.jpg","https://images.icecat.biz/img/gallery_mediums/img_464023_medium_1480930418_1973_26509.jpg","https://images.icecat.biz/thumbs/464023.jpg","","","Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB","TapeWare DLT-V4I SATA 160 - 320 Gb","Freecom TapeWare DLT -V4I SATA, Storage drive, Tape Cartridge, LVD / SATA 1.0, 2:1, DLT, 5.25""","Freecom TapeWare DLT -V4I SATA. Product type: Storage drive, Media type: Tape Cartridge, Standard connectivity: LVD / SATA 1.0. Native capacity: 160 GB, Compressed capacity: 320 GB, Drive device, buffer size: 32 MB. Data transfer rate (sustained compressed): 20 MB/s, Sustained data transfer rate (native): 10 MB/s. Power consumption (typical): 14 W. Product colour: Black","Key features:\r\n- Based on leading Quantum DLT-Technology\r\n- Stores up to 320 GB* of data on one data cartridge\r\n- Up to 72.0* GB/h data transfer rate\r\n- Multiple connection possibilities with SCSI- and SATA-Interface\r\n- Including DLTSageTM: monitors drive and media health\r\n- MTBF of 250,000 hours (@ 100% duty cycle)\r\n- Compares the data while writing (Read While Write), theoretical no\r\nverify necessary\r\n- WORM (Write Once Read Many) support with DLTIceTM, on normal\r\nDLT-VS1 media\r\n- Backwards read compatible to DLT-1, DLT-VS80 and DLT-VS160\r\n- Seven generation roadmap with up to 2-3 TB of capacity\r\n- Supports virtually most OS and platforms e.g.Windows (NT, 2000, XP,\r\n2003),MAC OS, NetWare (5.x, 6.x), Linux (Kernel 2.2.5 or higher), Unix,\r\nSun Solaris (8, 9, 10.x), Silicon Graphics (IRIX 6.5.16), IBM AIX (5.2.0)\r\n- Freecom DLT V4-Devices including 3 years Rapid-Exchange-Service","https://images.icecat.biz/img/norm/high/464023-3650.jpg","360x260","","","","","","","","","","Performance","Product type: Storage drive","Media type: Tape Cartridge","Standard connectivity: LVD / SATA 1.0","Internal: Yes","Compression ratio: 2:1","Data storage type: DLT","Form factor: 5.25""","Access time: 84000 ms","Mean time between failures (MTBF): 250000 h","Compatible operating systems: - Windows (NT, 2000, XP, 2003)\n- MAC OS\n- NetWare (5.x, 6.x)\n- Linux (Kernel 2.2.5 or higher)\n- Unix\n- Sun Solaris (8, 9, 10.x)\n- Silicon Graphics (IRIX 6.5.16)\n- IBM AIX (5.2.0)","Certification: FCC part 15 Class B (ANSI C63.4: 1992, CISPR22: 1997) & EMC Directive (89/336/EEC) & EN55022: 1998, Class B &CISPR 22: 1997, Class B & VCCI Class B & CNS 13438 & AS/NZS 3548 & ICES – 0003; Low Voltage Directive (73/23/EEC) & UL 1959: 1995 & CSA C22.2 #950 & EN 60950/ A11: 1997 & IEC 60950/ A4: 1996; 2002/ 95/ EC & 2002/ 96/ EC (RoHS and WEEE)","Storage","Native capacity: 160 GB","Compressed capacity: 320 GB","Drive device, buffer size: 32 MB","Data transmission","Data transfer rate (sustained compressed): 20 MB/s","Sustained data transfer rate (native): 10 MB/s","Power","Power consumption (typical): 14 W","Features","Product colour: Black","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -40 - 66 °C","Operating relative humidity (H-H): 20 - 80%","Storage humidity: 10 - 95%","Operating altitude: -153 - 9144 m","Weight & dimensions","Weight: 1,36 kg","Other features","Dimensions (WxDxH): 42,2 x 147,6 x 225,3 mm","Compressed data storage: DLZ"