"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79"
"","","463779","","Sony","VGN-BX296VP","463779","4905524346749","Laptops","151","VAIO","BX","VAIO BX296VP","20201201161700","ICECAT","1","75042","https://images.icecat.biz/img/norm/high/463779-1542.jpg","352x311","https://images.icecat.biz/img/norm/low/463779-1542.jpg","https://images.icecat.biz/img/gallery_mediums/img_463779_medium_1480930387_0803_26509.jpg","https://images.icecat.biz/thumbs/463779.jpg","","","Sony VAIO BX296VP 39,1 cm (15.4"") 0,5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional","VAIO BX296VP","Sony VAIO BX296VP, 1,73 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 0,5 GB, 100 GB, Windows XP Professional","Sony VAIO BX296VP. Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,8 kg","Secure your business\r\nFinger Print Recognition sensor & Trusted Platform Module Sigma-shaped chassis for easy connection to peripherals 15.4"" WXGA X-black LCD.\r\n\r\nFeatures:\r\n- Intel Centrino mobile technology with Intel Pentium M Processor 740 and Intel Pro/Wireless 802.11b/g.\r\n- Genuine Microsoft Windows XP Professional with Service Pack 2\r\n- 100 GB hard disk drive.\r\n- 512 MB RAM.\r\n- 15.4"" WXGA X-black LCD.\r\n- Intel Graphics Media Accelerator 900 with up to 128MB Dynamic Video Memory shared with Main Memory.\r\n- Trusted Platform Module (TPM), Finger Print Recognition Sensor.\r\n- Double Layer DVD±RW drive.","https://images.icecat.biz/img/norm/high/463779-1542.jpg","352x311","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 1,73 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","HDD interface: SATA","HDD speed: 5400 RPM","Compatible memory cards: MS Duo, MS Pro, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0,128 GB","Audio","Audio system: AC'97","Number of built-in speakers: 2","Audio system direct 3D sound: Yes","Camera","Front camera: No","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 24x","Network","Networking features: Fast Ethernet, Wireless LAN","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: Windows XP Professional","Bundled software: Adobe PhotoShop Elements \nWinDVD\nRoxio Digital Media SE\nVAIO Recovery Utility \nWebEx\nNorton Internet Security AntiSpyware (trial)\nMicrosoft Works\nAdobe Reader\nAdobe Acrobat Elements","Battery","Battery life (max): 2,5 h","Weight & dimensions","Weight: 2,8 kg","Width: 363,2 mm","Depth: 265,6 mm","Height: 35,8 mm","Other features","AC adapter included: Yes","Infrared data port: No","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: Data/Fax V.92","Optical drive","DVD read speed: 8x","DVD write speed: 8x","DVD rewrite speed: 8x","Network","Networking speed: 10/100 Mbps Base-TX","Other features","Bundled hardware: AC adapter\nBattery\nPower cord"