"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","463777","","Acer","TT.G32D0.004","463777","","Servers","156","Altos","G320","Altos G320","20240314184233","ICECAT","1","101860","https://images.icecat.biz/img/gallery/f8acb0548e8b4cc2617264ce4b69f831.jpg","604x813","https://images.icecat.biz/img/gallery_lows/f8acb0548e8b4cc2617264ce4b69f831.jpg","https://images.icecat.biz/img/gallery_mediums/f8acb0548e8b4cc2617264ce4b69f831.jpg","https://images.icecat.biz/img/gallery_thumbs/f8acb0548e8b4cc2617264ce4b69f831.jpg","","","Acer Altos G320 server Tower Intel® Pentium® D 3 GHz 0,5 GB DDR2-SDRAM","Altos G320 PD 930, 3.0EGHZ/800FSB/2x2MB / 512MB DDR II 533/ 16x DVD/ no HDD/ no KB","Acer Altos G320, 3 GHz, 0,5 GB, DDR2-SDRAM, DVD-ROM, Tower","Acer Altos G320. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Chassis type: Tower","- Affordable, entry-level server solution \r\n- Best in class upgradability \r\n- Best in class redundancy solutions \r\n- Best in class performance supporting Dual Core technology \r\n- Comprehensive systems management and installation solutions available\r\n \r\nThe ultra-affordable Acer Altos G320 delivers outstanding performance, value and availability to small and medium-sized businesses. The Acer Altos G320 is based on Intel® Dual Core Technology and advanced tools make the server easy to manage, which can help control IT expenses. In addition to affordability, the Acer Altos G320 offers you the possibility to run RAID 0 or 1 on the latest SATA storage technology in a flexible and affordable manner.\r\n\r\nExceptional price performance \r\n\r\nFlexible systems design methodologies allow you to configure the Acer Altos G320 to match your budget. Intel® Pentium® 4 processor with support for the Latest Dual Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer Server features to SMBs at Desktop prices.\r\n\r\nBest in class redundancy and scalability solutions \r\n\r\nThe Acer Altos G320 allows you to configure the system, to adapt to your business requirements. \r\n\r\n- SATA RAID 0 and 1 - Optional RAID 5 support \r\n- Optional SCSI support to provide increased scalabilty, performance and fault tolerance \r\n- Five PCI slots for improved performance and productivity \r\n- Integrated Dual Gigabit Ethernet for fast connectivity\r\n\r\nEasy to install and manage \r\n\r\nAcer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G320. Advanced Server Manager software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators.These solutions help you control IT expenses by making the Acer Altos G320 simple and efficient to manage. \r\n\r\nTypical solutions scenarios\r\n\r\n- SMB application services \r\n- File, print and fax services \r\n- Share web access","https://images.icecat.biz/img/gallery/f8acb0548e8b4cc2617264ce4b69f831.jpg","604x813","","","","","","","","","","Processor","Processor family: Intel® Pentium® D","Processor frequency: 3 GHz","Processor cache: 4 MB","Processor cache type: L2","Maximum number of SMP processors: 1","Processor front side bus: 800 MHz","Memory","Internal memory: 0,5 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 8 GB","Storage","Optical drive type: DVD-ROM","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 4","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Design","Chassis type: Tower","Software","Compatible operating systems: Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 x64 Edition, Novell NetWare 6.5, Red Hat Enterprise Linux 4.0, Red Hat Enterprise Linux 4.0 (EM64T), SCO Unixware 7.1.4, SCO Openserver 5.0.7, SuSE Linux Enterprise Server 9.0, SuSE Linux Enterprise Server 9.0 (EM64T)","Certificates","Safety: UL, Nemko CB/GS, CE, CCC","Weight & dimensions","Width: 186 mm","Depth: 477 mm","Height: 424 mm","Weight: 13,4 kg","Other features","Dimensions (WxDxH): 186 x 477 x 424 mm","Ports & interfaces","Expansion slots: 1 x PCI Express X8\n1 x PCI Express X8\n1 x PCI Express X4\n2 x 32-bit 33 MHz (3.3 V) PCI","Other features","DVD read speed: 16x"