"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","462684","","HP","EY326ES#ABH/KIT","462684","","Laptops","151","","","Compaq nc6120 Business Notebook PC + Care Pack","20240209233732","ICECAT","1","26884","https://images.icecat.biz/img/norm/high/462684-7766.jpg","241x201","https://images.icecat.biz/img/norm/low/462684-7766.jpg","https://images.icecat.biz/img/gallery_mediums/img_462684_medium_1480930338_107_26509.jpg","https://images.icecat.biz/thumbs/462684.jpg","","","HP Compaq nc6120 Business Notebook PC + Care Pack 38,1 cm (15"") 0,5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional","","HP Compaq nc6120 Business Notebook PC + Care Pack, 1,6 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,5 GB, 40 GB, Windows XP Professional","HP Compaq nc6120 Business Notebook PC + Care Pack. Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,75 kg","","https://images.icecat.biz/img/norm/high/462684-7766.jpg","241x201","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1,6 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 40 GB","Hard drive speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0,128 GB","Audio","Audio system: AC'97, 16-bit","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet, Wireless LAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Serial ports quantity: 1","Keyboard","Pointing device: Touchpad + Scroll zone","Keyboard layout: QWERTY","Software","Operating system installed: Windows XP Professional","Bundled software: HP One-Touch Button software\nHP Mobile printerdriver\nSynaptics Touchpad driver\nHP Help & support\nHP Wireless Assistant\nSonic RecordNow! \nInterVideo WinDVD","Battery","Number of battery cells: 6","Battery life (max): 4,5 h","Weight & dimensions","Weight: 2,75 kg","Width: 328,6 mm","Depth: 267 mm","Height: 30,3 mm","Other features","AC adapter included: Yes","Infrared data port: Yes","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: Data/Fax","Audio","Supported audio standards: Sound Blaster Pro","Network","Networking speed: 10/100/1000 Mbps Base-TX","Ports & interfaces","I/O ports: 1x HP XL-battery"