"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","462557","","Freecom","27036","462557","","External Hard Drives","1823","Mobile Drive","","Mobile Drive 2.5"" 80GB","20221021101432","ICECAT","1","52398","https://images.icecat.biz/img/norm/high/462557-2578.jpg","360x260","https://images.icecat.biz/img/norm/low/462557-2578.jpg","https://images.icecat.biz/img/gallery_mediums/img_462557_medium_1480930327_2458_26509.jpg","https://images.icecat.biz/thumbs/462557.jpg","","","Freecom Mobile Drive 2.5"" 80GB external hard drive Silver","External 2.5” Hard Drive 80GB","Freecom Mobile Drive 2.5"" 80GB, 80 GB, 2.5"", 2.0, 4200 RPM, Silver","Freecom Mobile Drive 2.5"" 80GB. Hard drive capacity: 80 GB, Hard drive size: 2.5"". USB version: 2.0. Hard drive rotational speed: 4200 RPM. Product colour: Silver","- Fast, low noise external mobile USB-2 hard drive \r\n- Buspowered, no AC adapter needed\r\n- Aluminium heat absorbing enclosure \r\n- No cooling fan, ensures quiet operation \r\n- The easiest way to add and manage extra storage capacity to your\r\nnotebook or desktop computer \r\n- Hot swappable, no need to turn off your computer \r\n- No device ID’s or terminations to worry about \r\n- High quality, sleek design, only 132x83x18mm, easy to take with you \r\n\r\nIdeal for home and office use\r\n\r\nHome use: \r\n- Store all your digital photo’s, music, movies, games on one central location \r\n- Take the Freecom Mobile Drive with you and share your files with friends \r\n- Make a backup of all your important documents and files \r\n- Make an image of a clean OS installation on your Mobile Drive, easily\r\nrestore your OS in case of your PC’s hard drive crashing\r\n\r\nOffice use: \r\n- Store all your spreadsheets, documents, presentations on one central location \r\n- Take the drive home or on the road and work on your files away from the office \r\n- Make an extra backup of your valuable work files \r\n- Share data between computers and networks \r\n- Use the Freecom Mobile Drive for software installations on multiple PC’s.\r\n\r\nCompact storage on the go !\r\nWhether you are a professional or home user, these days it is essential to be able to carry your valuable data anywhere with you. Ultra compact, easy-to-use and secure, this USB 2.0 powered portable hard drive makes\r\ntransporting and sharing data easier than ever. Simply plug it into any computer’s USB port and take your spreadsheets, documents, movies, photo’s or music anywhere you go. The perfect travel companion !\r\nNeed to expand your notebook, PC or Mac with a high capacity drive? No problem, the Freecom Mobile Drive is available from 40 up to 120GB !\r\nDon’t want annoying noises while working? No problem, The Freecom Mobile Drive has no cooling fan, which ensures quiet operation at all times !\r\nNeed a hard drive but want to be trendy as well? The Freecom Mobile Drive has a stylish design and is made from lightweight aluminium. It will look perfect next to your notebook !\r\nNeed to protect your data? No problem, the Mobile Drive comes with an extensive software package, featuring tools for making easy backups, synchronizing files, encrypting files, password protection and more.\r\nThe new Mobile Drive has it all. A safe feeling, provided by Freecom.\r\n\r\nFree your mind!","https://images.icecat.biz/img/norm/high/462557-2578.jpg","360x260","","","","","","","","","","Hard drive","Hard drive size: 2.5""","Hard drive capacity: 80 GB","Hard drive rotational speed: 4200 RPM","Type: HDD","Storage drive average seek time: 13 ms","Storage drive buffer size: 2 MB","Ports & interfaces","Maximum data transfer rate: 480 Mbit/s","USB connector: USB","USB version: 2.0","Features","Product colour: Silver","Power","Bus powered: USB","External power adapter: No","Operational conditions","Operating temperature (T-T): 5 - 60 °C","Storage temperature (T-T): -20 - 80 °C","Weight & dimensions","Weight: 300 g","Packaging data","Cables included: USB","Other features","Average latency: 4.2 ms","Internal: No","Macintosh connectivity: Yes","Mean time between failures (MTBF): 50000 h","Minimum RAM: 64 MB","Track to track seek time: 3 ms","Dimensions (WxDxH): 132 x 83 x 18 mm"