"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70" "","","462442","","Lenovo","UM3H4BK","462442","","Laptops","151","ThinkPad","Z","ThinkPad Z60t","20240307153452","ICECAT","1","26897","https://images.icecat.biz/img/norm/high/443677-6979.jpg","398x400","https://images.icecat.biz/img/norm/low/443677-6979.jpg","https://images.icecat.biz/img/gallery_mediums/img_443677_medium_1480926642_0232_26509.jpg","https://images.icecat.biz/thumbs/443677.jpg","","","Lenovo ThinkPad Z60t 35,6 cm (14"") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional","","Lenovo ThinkPad Z60t, 2 GHz, 35,6 cm (14""), 1024 x 768 Pixels, 0,5 GB, 80 GB, Windows XP Professional","Lenovo ThinkPad Z60t. Frequentie van processor: 2 GHz. Beeldschermdiagonaal: 35,6 cm (14""), Resolutie: 1024 x 768 Pixels. Intern geheugen: 0,5 GB, Intern geheugentype: DDR2-SDRAM. Totale opslagcapaciteit: 80 GB, Soort optische drive: DVD±RW. Discreet grafische adapter model: Intel® GMA 900. Inclusief besturingssysteem: Windows XP Professional. Gewicht: 2 kg","","https://images.icecat.biz/img/norm/high/443677-6979.jpg","398x400","","","","","","","","","","Beeldscherm","Beeldschermdiagonaal: 35,6 cm (14"")","Resolutie: 1024 x 768 Pixels","Oorspronkelijke beeldverhouding: 4:3","Processor","Frequentie van processor: 2 GHz","Front-side bus processor: 533 MHz","Geheugen","Intern geheugen: 0,5 GB","Maximum intern geheugen: 2 GB","Intern geheugentype: DDR2-SDRAM","Opslagmedia","Totale opslagcapaciteit: 80 GB","Soort optische drive: DVD±RW","Harde schijf-interface: SATA","Rotatiesnelheid harde schijf: 5400 RPM","Compatibele geheugenkaarten: SD","Grafisch","Discrete graphics card: Ja","Discreet grafische adapter model: Intel® GMA 900","Maximum graphics card memory: 0,128 GB","Audio","Audiosysteem: Intel High Definition Audio","Aantal ingebouwde luidsprekers: 2","Camera","Camera voorzijde: Nee","Netwerk","Netwerkfuncties: Ethernet/Fast Ethernet/Gigabit Ethernet","Bluetooth: Ja","Poorten & interfaces","Aantal USB 2.0-poorten: 3","Aantal Ethernet LAN (RJ-45)-poorten: 1","DVI-poort: Nee","VGA (D-Sub)poort(en): 1","Aantal IEEE 1394-/Firewire-poorten: 1","Hoofdtelefoonuitgangen: 1","S/PDIF-uitgang: Nee","Microfoon, line-in ingang: Ja","Basisstationaansluiting: Ja","Charging port type: DC-in ingang","Aantal CardBus PCMCIA-sloten: 1","Type CardBus PCMCIA-slot: Type II","SmartCard-slot: Ja","Modem (RJ-11) poort: 1","TV-uit: Ja","TV-out type: S-Video","Toetsenbord","Aanwijsapparaat: ThinkPad UltraNav","Software","Inclusief besturingssysteem: Windows XP Professional","Meegeleverde software: ThinkVantage Access Connections, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Fingerprint Software, ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Adobe Acrobat Reader","Accu/Batterij","Aantal cellen in de batterij: 4","Levensduur accu/batterij: 2,75 uur","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: IBM","Gewicht en omvang","Gewicht: 2 kg","Breedte: 334 mm","Diepte: 228 mm","Hoogte: 27 mm","Overige specificaties","Infrarood datapoort: Ja","Afmetingen (BxDxH): 334 x 228 x 27 mm","Beeldscherm: LCD","TV-in-poort: Nee","Intern modem: Ja","Modemsnelheid: 56 Kbit/s","Modemtype: V.92"