"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80"
"","","462414","","ASUS","S6F-3014H","462414","","Laptops","151","","","S6F-3014H Notebook","20201201162144","ICECAT","1","43241","https://images.icecat.biz/img/norm/high/462414-8512.jpg","402x356","https://images.icecat.biz/img/norm/low/462414-8512.jpg","https://images.icecat.biz/img/gallery_mediums/img_462414_medium_1480930307_9018_26509.jpg","https://images.icecat.biz/thumbs/462414.jpg","","","ASUS S6F-3014H Notebook Intel® Core™ Duo 28.2 cm (11.1"") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition","S6F-3014H - Core Duo T2400, 1024MB RAM, 80GB HDD, Win XP Home","ASUS S6F-3014H Notebook, Intel® Core™ Duo, 1.66 GHz, 28.2 cm (11.1""), 1366 x 768 pixels, 1 GB, 80 GB","ASUS S6F-3014H Notebook. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 28.2 cm (11.1""), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 1.5 kg","Fusion of technology and craftsmanship \r\nWith hand-embossed leather, jeweled hinge and polished keyboard, the S6 excels in computing capability and leads the way to classic luxury.\r\n \r\nEnjoy revolutionary entertainment on the go - S6F with Intel Centrino Duo Mobile Technology.\r\n\r\nS6 LEATHER COLLECTION | 2006 \r\nThe unique texture of leather instantly breathes glam and warmth into the otherwise cold and mechanical notebook. Fused with ASUS craftsmanship, the S6 Leather Collection. transforms your everyday computing experience. With hand-embossed leather, jeweled hinge and polished keyboard, the S6 excels in computing capability and leads the way to classic luxury.\r\n\r\nThe compact 11.1"" widescreen design offers superior mobility and comfortable visual enjoyment. To satisfy the most demanding viewing standards, exclusive ASUS Splendid Video Intelligence Technology integrates different multimedia data sources to reduce noise and conversion rate for a sharp display. You will enjoy vivid images with better contrast, brightness, skin tone and color saturation. \r\n \r\nStory behind the Craftsmanship \r\nASUS has proved its ability on the ID of the product of the notebooks by winning international ID awards in recent years. To keep the non-stop creation, ASUS team put great effort to attempt new materials on its product. With more than one year research and development, the leather notebook is the fruitful result and it is thought to be a breakthrough achievement in recent notebook product markets.\r\n\r\nDual Engines, Double Power\r\nEquipped with the latest low voltage dual core technology, the S6F enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web with less power consumption. The S6F's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.\r\n\r\nASUS Splendid Video Intelligence technology\r\nThe exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display.\r\n\r\nEasier and Faster Digital Data Transmission \r\nThe ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard modules into the S6F.\r\n\r\nTriple Speed Connection with Wireless Freedom\r\nResponding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the S6F notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.","https://images.icecat.biz/img/norm/high/462414-8512.jpg","402x356","","","","","","","","","","Display","Display diagonal: 28.2 cm (11.1"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1.66 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Duo, MS Pro, MS Pro Duo, SD, XD","Graphics","Maximum graphics card memory: 0.128 GB","Audio","Audio system: Intel HDA","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet, Wireless LAN, Bluetooth","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® 945GM Express","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 83","Windows keys: Yes","Software","Operating system installed: Windows XP Home Edition","Bundled software: ASUSDVD XP 6.0\nPower Director V3.0 DE\nMedi@Show V2.0 SE\nAdobe Acrobat Reader 7.0\nNERO Express V6.0\nASUS Live Update\nASUS ChkMail\nASUS Hotkey\nASUS Power4 Gear+\nASUS Net4Switch\nASUS Audio Console","Power","AC adapter power: 65 W","AC adapter input voltage: 100/240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 1.5 kg","Width: 315 mm","Depth: 226.6 mm","Height: 31.3 mm","Other features","Security features: Booting/HDD User Password","Wireless technology: IEEE 802.11a/b/g, Bluetooth 2.0+EDR","AC adapter included: Yes","Infrared data port: No","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: MDC Fax/data","Keyboard","Keyboard function keys: 14","Other features","Expansion slots: 1x ExpressCard"