"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","462228","","ASUS","A8JC-H007H-A","462228","","Laptops","151","","","A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1"" TFT, Win XP Home","20201201162713","ICECAT","1","24092","https://images.icecat.biz/img/norm/high/462228-9874.jpg","458x424","https://images.icecat.biz/img/norm/low/462228-9874.jpg","https://images.icecat.biz/img/gallery_mediums/img_462228_medium_1480930296_0064_26509.jpg","https://images.icecat.biz/thumbs/462228.jpg","","","ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1"" TFT, Win XP Home Intel® Core™ Duo 35.8 cm (14.1"") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition","A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1"" TFT, Win XP Home","ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1"" TFT, Win XP Home, Intel® Core™ Duo, 1.66 GHz, 35.8 cm (14.1""), 1280 x 768 pixels, 1 GB, 100 GB","ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1"" TFT, Win XP Home. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 1.9 kg","14"" Widescreen Gateway to the World of Entertainment\r\nThe 14"" widescreen A8Jc will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8Jc and treat yourself to the ultimate visual and audio experience. \r\n\r\nDual Engines, Double Power\r\nEquipped with the latest dual core technology, the A8Jc enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8Jc's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.\r\n \r\nThe latest 3D processing Power \r\nIncorporated with the NVidia GeForce Go7300 A8Jc delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.\r\n\r\nRealistic Audio Deliverance \r\nHigh quality stereo sound and built-in S/PDIF connection deliver realistic audio performance that completes the total multimedia experience. In addition, the A8Jc offers the unique Audio DJ feature that enables instant music broadcast. Now there is no need to wait for the notebook to boot nor do you have to enter the OS for music enjoyment.\r\n \r\nWire-Free Video Communication on the Go \r\nEnjoy true wireless freedom with ASUS A8Jc notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires! \r\n\r\nTriple Speed Connection with Wireless Freedom\r\nResponding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A8Jc notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.\r\n\r\nEasier and Faster Digital Data Transmission\r\nThe ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8Jc.","https://images.icecat.biz/img/norm/high/462228-9874.jpg","458x424","","","","","","","","","","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1280 x 768 pixels","HD type: Not supported","Native aspect ratio: 5:3","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1.66 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD-ROM","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® Go 7300","Maximum graphics card memory: 0.128 GB","Audio","Audio system: Intel HDA","Number of built-in speakers: 2","Audio system direct 3D sound: Yes","Camera","Front camera: Yes","Network","Networking features: Fast Ethernet, Wireless LAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 5","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 945PM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Bundled software: ASUSDVD XP 6.0\nPower Director V3.0 DE\nMedi@Show V2.0 SE\nSymantec NIS 2005 (trial)\nAdobe Acrobat Reader 7.0\nNERO Express V6.0\nASUS Live Update\nASUS ChkMail\nASUS Hotkey\nASUS Power4 Gear+","Power","AC adapter power: 90 W","AC adapter input voltage: 100/240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 1.9 kg","Width: 335 mm","Depth: 245 mm","Height: 34.8 mm","Other features","Security features: BIOS Booting / HDD User Password","AC adapter included: Yes","Infrared data port: Yes","TV-in port: No","Internal modem: Yes","Audio system full duplex: Yes","Modem speed: 56 Kbit/s","Modem type: MDC Fax/data","Network","Networking speed: 10/100 Mbps Base-TX","Keyboard","Keyboard function keys: 10","Other features","Expansion slots: 1x Card Reader"