"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187" "","","460429","","HP","Q8061B#ABH","460429","","Multifunction Printers","304","OfficeJet","","6310","20230415100243","ICECAT","","208661","https://images.icecat.biz/img/norm/high/461606-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/461606-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_460429_medium_1480929997_0423_26509.jpg","https://images.icecat.biz/thumbs/461606.jpg","","","HP OfficeJet 6310 Inkjet A4 8,5 ppm","Officejet 6310 All-in-One Printer, Fax, Scanner, Copier","HP OfficeJet 6310, Inkjet, Colour printing, Colour copying, Colour scanning, A4, Direct printing","HP OfficeJet 6310. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5,3 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing","The HP Officejet 6310 All-in-One series is designed for small business /home office users who want to share fast print, copy and fax tools plus high quality scanning over a wired network, and enjoy productivity-enhancing features such as 35-sheet ADF.\r\n \r\nFeatures \r\n \r\n- Breakthrough speeds and built-in networking for efficient business printing.\r\n \r\n- Print professional-quality reports, brochures, photos and business documents.\r\n\r\n- Copy documents or print photos without a PC, plus advanced business fax capabilities.","https://images.icecat.biz/img/norm/high/461606-HP.jpg","170x190","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Print speed (black, normal quality, A4/US Letter): 8,5 ppm","Print speed (colour, normal quality, A4/US Letter): 5,3 ppm","Print speed (black, draft quality, A4/US Letter): 30 ppm","Print speed (colour, draft quality, A4/US Letter): 24 ppm","Copying","Copying: Colour copying","Maximum copy resolution: 600 x 1200 DPI","Copy speed (colour, draft, A4): Up to 24 ppm","Maximum number of copies: 100 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 2400 x 4800 DPI","Scanner type: Flatbed scanner","Scan technology: CIS","Input colour depth: 48 bit","Greyscale levels: 256","TWAIN version: 1,7","Fax","Faxing: Colour faxing","Fax memory: 100 pages","Auto-redialing: Yes","Fax speed dialing (max numbers): 100","Fax forwarding: Yes","Fax delayed sending: Yes","Distinctive ring: Yes","Features","Maximum duty cycle: 3000 pages per month","Digital sender: No","All-In-One-multitasking: Yes","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Maximum input capacity: 100 sheets","Maximum output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","Ports & interfaces","Direct printing: Yes","Performance","Internal memory: 64 MB","Processor frequency: 2930 MHz","Mac compatibility: Yes","Minimum system requirements: SVGA 800 x 600;\nCD-ROM;\nUSB","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 60 W","System requirements","Minimum RAM: 128 MB","Minimum storage drive space: 750 MB","Minimum processor: Intel Pentium II / Celeron","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 5 - 40 °C","Storage relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 7,7 kg","Packaging data","Package weight: 94,3 kg","Packaging content","Bundled software: HP Photosmart Premier","Logistics data","Pallet weight: 475,3 kg","Number of cartons per pallet: 8 pc(s)","Number of layers per pallet: 6 pc(s)","Quantity per pallet: 48 pc(s)","Other features","Standard input trays: 1","Networking features: Ethernet","Dimensions (WxDxH): 456 x 388 x 235 mm","Power requirements: 100 ~ 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)","Modem type: 33.6 Kbps","Media types supported: Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), HP Premium Media, iron-on transfers, borderless media, panoramic media","Minimum system requirements for Macintosh: G3; 128 MB RAM; 400 MB HD","Wireless technology: Bluetooth","Print head: 4 (1 each black, tri-color, optional photo, optional gray photo)","Safety: IEC 60950-1: 2001, EN 60950-1: 2001, IEC 60825-1 Edition 1.2: 2001 / EN 60825-1:1994+A1: 2002+A2: 2001 Class 1(Laser/Led), UL 60950-1: 2003 CAN/CSA-22.2 No. 60950-1-03, NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001","Compatible operating systems: Windows 98 SE, 2000 (SP3 ~), Me, XP Home, XP Professional, XP Professional x64; Mac OS X v 10.2.8, 10.3, 10.4","PictBridge: Yes","A6 Card: Yes","Functions: Color printing, color copying, color scanning, color faxing, black-and-white printing, black-and-white faxing","Product dimensions when open (LxWxD): 45,5 cm (17.9"")","Size: 45,5 cm (17.9"")","Handset: N","All-in-one functions: Fax, Scan","Colour all-in-one functions: Copy, Fax, Print, Scan","Package dimensions (WxDxH): 499 x 297 x 399 mm","Electromagnetic compatibility: CISPR 22: 1997+A1+A2/EN 55022: 1998+A1: 2000+A2: 2003 Class B, CISPR 24: 1997+A1+A2/EN 55024: 1998+A1: 2001+A2: 2003, IEC 61000-3-2: 2000/EN 61000-3-2: 2000, IEC 61000-3-3: 1995+A1: 2001/EN 61000-3-3: 1995+ A1: 2001, CNS13438: 1998, FCC Part 15-Class B/ICES-003, Issue 4, GB9254: 1998, VCC1-2","Printing","Print speed (black, fast normal quality, A4): 11 ppm","Print speed (colour, fast normal quality, A4): 7,2 ppm","Print speed (colour photo, draft quality): 2,4 ppm","Print speed (colour photo, normal quality): 1,2 ppm","Print speed (colour photo, best quality) on photo paper: 0,9 ppm","Print speed (black, fast normal quality, letter): Up to 11 ppm","Print speed (colour, draft quality, letter): Up to 24 ppm","Print speed (colour, fast normal, letter): Up to 7.2 ppm","Copying","Copy resolution (black graphics): Up to 600 x 1200 dpi (black copying with 600 scan dpi)","Copy resolution (colour text and graphics): 4800 DPI","Copier settings: Actual size, Fit to page, Custom, Photo sizes, Fill entire page, Legal to letter","Maximum copy speed (black, A4): 30 cpm","Maximum copy speed (colour, A4): 24 cpm","Fax","Fax speed (A4): 3 sec/page","Input & output capacity","Standard input capacity for cards: Up to 40 cards","Standard input capacity for transparencies: Up to 25 sheets","Maximum input capacity for envelopes: 10","Maximum input capacity for labels: Up to 20 sheets","Maximum input capacity for transparencies: 25 sheets","Maximum input capacity for 10 x 15 cm photographs: 30 sheets","Standard output capacity for envelopes: 15 sheets","Standard output capacity for cards: 10","Paper handling","Envelope feeder: No","Recommended media weight: 60 - 90 g/m²","Maximum input capacity for cards: 20","Media handling: Flatbed, sheetfed","Maximum paper trays: 1","Paper handling standard/input: 100-sheet input tray, 35-sheet Automatic Document Feeder (ADF)","Paper handling standard/output: 50-sheet output tray","Operational conditions","Recommended operating temperature range (T-T): 15 - 32 °C","Non-operating relative humidity (non-condensing): 20 - 80%","Other features","I/O ports: 1 x USB, 1 x Ethernet, 1 x PictBridge","Acoustic power emissions: Colour printing: 6.6 B(A); black-and-white print normal: 6.8 B(A); colour copy: 6.6 B(A); black-and-white copy: 6.9 B(A); idle: 3.5 B(A)","Compatible ink types, supplies: Pigment-based black, dye-based colour","Custom media sizes: 77 x 127 ~ 215 x 610 mm","Duplex print options: Manual","Media weights by paper path: A4: 60 to 90 g/m², envelopes: 75 to 90 g/m², HP cards: up to 200 g/m², HP photo paper: up to 240 g/m²","Pallet dimensions (W x D x H): 1219 x 1016 x 2518 mm","Print quality (black, draft quality): 300 DPI","Print quality (colour, best quality): 4800 DPI","Standard media sizes: 210 x 297 mm, 148 x 210 mm, 176 x 250 mm, A4 210 x 297 mm, 300 x 100 mm, 130 x 180 mm, 100 x 150 mm","Typefaces: 8 TrueType","Print quality (black, best quality): 1200","Print quality (black, normal quality): 600 DPI","Maximum dimensions (W x D x H): 456 x 517 x 396 mm","Standard output capacity for transparencies: 25 sheets","Image scaling/enlargement range: 25 ~ 400%","Technical features: Built-in 802.3 Ethernet networking for multi-user printing, scanning and faxing\nPrint and copy up to 30 ppm in black, up to 24 ppm in colour\nScan at 2400 x 4800 dpi optical resolution, 48-bit colour\nDirect photo printing without a PC using memory cards*, camera phone** or PictBridge-enabled camera.\nFax in black-and-white or colour at 33.6 Kbps – includes junk fax barrier*\nStandalone copying without having to switch on the PC\n35-sheet automatic document feeder for hands-free multi-page copying, faxing and scanning\nPhoto quality colour printing at up to 4800-optimised dpi* or optional 6-ink** colour printing","Automatic paper sensor: Y","Maximum scan area: 21,6 cm (8.5"")","Package dimensions (W x D x H): 498,9 x 297,2 x 398,8 mm (19.6 x 11.7 x 15.7"")","Pallet dimensions (W x D x H) (imperial): 1219,2 x 1016 x 2519,7 mm (48 x 40 x 99.2"")","Pallet weight (imperial): 475,3 kg (1047.9 lbs)","Weight (imperial): 17 lb","Standard input capacity for envelopes: 15 sheets","Auto fax reduction supported: Yes","Camera phone: Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer Adapter\nYes","Exifprint supported: Yes, Version 2.2","Export file formats: JPEG (EXIF)","Junk barrier supported: Y","Maximum input capacity (photo paper): 30 sheets","Maximum output capacity (photo paper): 40 sheets","Maximum output capacity for labels: 20 sheets","Maximum output capacity for transparencies: 25 sheets","Maximum print length (imperial): 24 in","Media sizes supported (imperial): Letter, legal, executive, cards, No. 10 envelopes, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)","Package weight (imperial): 9,43 kg (20.8 lbs)","Page yield identifier: OJ6300","Photo proofsheets supported: Y","Print speed (colour, draft quality, 10 x 15 photo): As fast as 25 sec","Print speed (colour, normal quality, 10 x 15 photo): As fast as 50 sec\nAs fast as 66 sec","Printer features: Color printing, color copying, color scanning, black-and-white faxing","Recommended media weight (imperial): 16 to 24 lb","Send to email capability: No","Standard input capacity for legal: 100 sheets","Standard output capacity for labels: 20 sheets","Standard output capacity for legal: 50 sheets","SureSupply supported: Yes","Video action printing supported: Y","Vivera inks supported: Y","Wireless option type: Optional, enabled with purchase of a Bluetooth accessory"