"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","460010","","Seagate","ST940815A","460010","","Internal Hard Drives","219","Momentus","","Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100","20221021101432","ICECAT","1","41192","https://images.icecat.biz/img/norm/high/460010-1864.jpg","800x774","https://images.icecat.biz/img/norm/low/460010-1864.jpg","https://images.icecat.biz/img/gallery_mediums/img_460010_medium_1480929973_6142_26509.jpg","https://images.icecat.biz/thumbs/460010.jpg","","","Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100 2.5"" Ultra-ATA/100","Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100","Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100, 2.5"", 40 GB, 5400 RPM","Seagate Momentus 5400.3 40 GB 5400 rpm Ultra ATA/100. HDD size: 2.5"", HDD capacity: 40 GB, HDD speed: 5400 RPM","Momentus 5400.3 is the first Seagate product utilizing perpendicular recording technology. This innovative technology enables Seagate to deliver the industry's highest capacity of 160-Gbytes in a single, 2.5-inch disc drive. Momentus 5400.3 is ideal for mainstream notebook PCs, with the best combination of performance and mobility.\r\n\r\nPerpendicular Recording Technology\r\nPerpendicular recording is an advanced method of arranging data bits onto magnetic disc media to increase the amount of data you can store and the dependability of the data once you've written it. \r\n \r\nNearly 50% More Performance\r\nNearly 50 percent more performance than systems with 4200-RPM drives\r\n \r\nLow Battery Consumption\r\n4200-like battery consumption lets users work longer.\r\n \r\nRugged Mobility\r\nRobust design and high shock tolerance enable mobility in rugged notebook operating environments.\r\n \r\nIndustry Leadng Shock Tolerance\r\n350 Gs of operating shock and 900 Gs of nonoperating shock make the drive ideal for notebook PCs and industrial applications.\r\n","https://images.icecat.biz/img/norm/high/460010-1864.jpg","800x774","","","","","","","","","","Features","HDD size: 2.5""","HDD capacity: 40 GB","HDD speed: 5400 RPM","Interface: Ultra-ATA/100","Component for: Laptop","Storage drive buffer size: 8 MB","HDD number of heads: 1","Average latency: 5.6 ms","Bytes per sector: 512","Start/stop cycles: 600000","Power","Power consumption (standby): 0.2 W","Operating voltage: 5 V","Start-up current: 1 A","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -40 - 70 °C","Operating shock: 350 G","Non-operating shock: 900 G","Weight & dimensions","Width: 69.8 mm","Height: 9.5 mm","Depth: 100.2 mm","Weight: 98 g","Other features","Dimensions (WxDxH): 69.85 x 100.2 x 9.5 mm","Internal: Yes","USB powered: No","Drive device, transfer rate: 100 MB/s","External power adapter: No"