"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","459944","","Fujitsu","LKN:BNL-215100-004","459944","","Laptops","151","LIFEBOOK","S","LifeBook S2110","20240307153452","ICECAT","1","34629","https://images.icecat.biz/img/norm/high/429508-9502.jpg","1024x768","https://images.icecat.biz/img/norm/low/429508-9502.jpg","https://images.icecat.biz/img/gallery_mediums/img_429508_medium_1480943840_2843_26422.jpg","https://images.icecat.biz/thumbs/429508.jpg","","","Fujitsu LIFEBOOK S2110 33.8 cm (13.3"") 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Professional","LifeBook S2110, AMD Turion 64 Mobile MT-37, 100GB, 1GB, 13.3-inch TFT XGA, DVD-RW, XPP","Fujitsu LIFEBOOK S2110, 2 GHz, 33.8 cm (13.3""), 1024 x 768 pixels, 1 GB, 100 GB, Windows XP Professional","Fujitsu LIFEBOOK S2110. Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3""), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 1.64 kg","The LIFEBOOK S Series is the best friend a frequent traveler can have: \r\nAn ultraportable notebook with latest mobile technology and ergonomics. Light weight and having a modular bay, the LIFEBOOK S Series redefines the ultraportable class. You have the choice of two different LIFEBOOK S Series: a powerful 13.3-inch notebook \r\nwith latest AMD Turion™ Mobile Technology or an ergonomic 14-inch with Intel Centrino Duo Mobile Technology.","https://images.icecat.biz/img/norm/high/429508-9502.jpg","1024x768","","","","","","","","","","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 2 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD Super Multi","HDD interface: EIDE/ATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon Xpress 200M","Maximum graphics card memory: 0.128 GB","Audio","Audio system: SigmaTel STAC9753 Codec","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: ATI Radeon Xpress 200M","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Professional","Battery","Number of battery cells: 6","Battery capacity: 5200 mAh","Battery life (max): 3.8 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 1.64 kg","Width: 293 mm","Depth: 236 mm","Height: 31.5 mm","Other features","Infrared data port: Yes","Dimensions (WxDxH): 293 x 236 x 31.5 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.90"