"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","459569","","Da-Lite","10101164","459569","8700101011647","Projection Screens","561","","","Compact Electrol 102x180 High Contrast S","20240307153452","ICECAT","1","45829","https://images.icecat.biz/img/gallery/459379_9494.jpg","1391x1240","https://images.icecat.biz/img/gallery_lows/459379_9494.jpg","https://images.icecat.biz/img/gallery_mediums/459379_9494.jpg","https://images.icecat.biz/img/gallery_thumbs/459379_9494.jpg","http://objects.icecat.biz/objects/mmo_459569_1468820520_4223_2163.pdf","","Da-Lite Compact Electrol 102x180 High Contrast S projection screen 2,08 m (82"") 16:9","Compact Electrol 102x180 High Contrast S","Da-Lite Compact Electrol 102x180 High Contrast S, 2,08 m (82""), 168 cm, 95 cm, 16:9, High Contrast","Da-Lite Compact Electrol 102x180 High Contrast S. Diagonal: 2,08 m (82""), Viewable screen width (W): 168 cm, Viewable screen height (H): 95 cm, Native aspect ratio: 16:9, Screen surface: High Contrast, Format: HDTV","- Easy to mount onto a wall or ceiling thanks to the Easy Install system.\n- The possibilities offered by Easy Install Plug and Play make connecting the screen fast and easy. The many Easy Install accessories are convenient and fast to use.\n- The case and the projection screen surface can be made to exactly the right size and the case and slat bar are available in any colour for optimal integration into any interior.\n- The automatic stop employed when extending and retracting the projection screen surface guarantees a long life span.\n\n- Shorten or reduce the width of the projection screen surface.\n- Shorten the case and shorten or reduce the width of the projection screen surface.\n- Paint the case, slat bar and plastic components in a different RAL colour. When the screen needs to match a specific colour scheme, we can paint the case in any colour specified.\n- Reverse installation of the surface so that the projection side is located to the rear. Specify this method when the projection screen surface needs to exit the case reversely because the normal screen path is obstructed by an obstacle or because the case is to be mounted to a beam. Note that there are two reverse installation options. The projection screen fabric can either be configured to exit the case at the front or the mounting brackets can be mounted in reverse. Indicate clearly what your requirement is so that Projecta can produce the screen required.\n- Extension of the projection screen surface. If required and technically feasible, Projecta installs a longer projection surface in the case.\n- Projection surface without black borders.\n- Extension of the projection screen surface with additional black drop. When the projection screen surface needs to be extended and a larger black border is required at the top or bottom, we adapt the surface to your specifications.\n- Motor positioned on the right rather than on the left. When the motor and connection box need to be positioned on the right to make connection easier, we adapt the screen to suit.\n- The Projecta Screen Designer assists designing the projection screen that exactly meets the needs of the installation. Use this application to generate a PDF file with the specifications of the customised screen. E-mail or fax the drawing to Projecta to request a quotation. www.projectascreens.com/screendesigner","https://images.icecat.biz/img/gallery/459379_9494.jpg|https://images.icecat.biz/img/gallery/31039643_6133.jpg|https://images.icecat.biz/img/gallery/31039643_4927.jpg|https://images.icecat.biz/img/gallery/31039643_3420.jpg","1391x1240|4780x3639|4256x3676|5436x4080","|||","","","","","","","","","Performance","Diagonal: 2,08 m (82"")","Native aspect ratio: 16:9","Viewable screen height (H): 95 cm","Viewable screen width (W): 168 cm","Diagonal (metric): 208 cm","Overall screen size (Height x Width): 102 x 180 cm","Projection screen rolling time (up/down): 18 s","Screen surface: High Contrast","Format: HDTV","Weight & dimensions","Weight: 12 kg","Case L1: 191,4 cm","Case L2: 1734 mm","Case L3: 182 cm","Logistics data","Harmonized System (HS) code: 90106000"