"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90" "","","459223","","Sony","VGN-FE21M","459223","","Laptops","151","VAIO","FE","VAIO VGN-FE21M.NL","20240307153452","ICECAT","1","140057","https://images.icecat.biz/img/norm/high/456634-5806.jpg","1024x767","https://images.icecat.biz/img/norm/low/456634-5806.jpg","https://images.icecat.biz/img/gallery_mediums/img_456634_medium_1480929562_5705_26509.jpg","https://images.icecat.biz/thumbs/456634.jpg","","","Sony VAIO VGN-FE21M.NL Intel® Core™ Duo 39,1 cm (15.4"") 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows XP Media Center Edition 2005","","Sony VAIO VGN-FE21M.NL, Intel® Core™ Duo, 1,66 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 1 GB, 160 GB","Sony VAIO VGN-FE21M.NL. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2,8 kg","","https://images.icecat.biz/img/norm/high/456634-5806.jpg","1024x767","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1,66 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 0.5 GB","Storage","Total storage capacity: 160 GB","Optical drive type: DVD Super Multi DL","Hard drive interface: SATA","Hard drive speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® Go 7600","Maximum graphics card memory: 0,128 GB","Audio","Audio system: Intel HDA","Number of built-in speakers: 2","Audio system direct 3D sound: Yes","Camera","Front camera: Yes","Optical drive","CD read speed: 8x","CD write speed: 8x","CD rewrite speed: 8x","Network","Networking features: Fast Ethernet, Wireless LAN, Bluetooth","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 945PM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Media Center Edition 2005","Bundled software: SonicStage 3.4\nSonicStage Mastering Studio 2.1\nAdobe Premiere Elements 2.0\nDVgate Plus 2.2\nVAIO Edit Components 6.0\nWinDVD 5.0 for VAIO\nAdobe Photoshop Elements 4.0\nRoxio DigitalMedia SE 7\nClick to DVD 2.5\nAdobe Acrobat Elements 7.0\nAdobe Reader 7.0\nMicrosoft Works 8.0\nMicrosoft Office 2003 STT (trial)\nUtimaco Privatedisk easy (trial) 1.0\nNorton Internet Security 2006 (trial) Norton Ghost 10 (trial)\nVAIO Recovery Utility 2.6\nSkype 2.0\nGoogle software","Battery","Battery life (max): 3,3 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,8 kg","Width: 366 mm","Depth: 274,5 mm","Height: 26 mm","Other features","AC adapter included: Yes","Infrared data port: No","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: Data/Fax V92/V.90","Processor","Processor technology: Intel SpeedStep","Optical drive","DVD read speed: 8x","DVD write speed: 8x","DVD rewrite speed: 6x","Network","Networking speed: 10/100 Mbps Base-TX","Other features","Bundled hardware: AC Adaptor\nBattery\nPower Cord","Expansion slots: 1x Memory Stick\n1x Express Card"