"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","459173","","Lenovo","40Y8670","459173","","Optical Disc Drives","214","","","USB 2.0 Super Multi-Burner Drive - Europe","20190404055158","ICECAT","","170007","https://images.icecat.biz/img/norm/high/459173-375.jpg","150x150","https://images.icecat.biz/img/norm/low/459173-375.jpg","https://images.icecat.biz/img/gallery_mediums/img_459173_medium_1480929887_6899_26509.jpg","https://images.icecat.biz/thumbs/459173.jpg","","","Lenovo USB 2.0 Super Multi-Burner Drive - Europe optical disc drive","Lenovo USB 2.0 Super Multi-Burner Drive - Europe","Lenovo USB 2.0 Super Multi-Burner Drive - Europe, USB 2.0, 2 MB, 24x, 20x, 24x, 430 g","Lenovo USB 2.0 Super Multi-Burner Drive - Europe. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 20x. CD read speed: 24x. Weight: 430 g. Dimensions (WxDxH): 142 x 160 x 24 mm, Compatible operating systems: Microsoft Windows 2000, Windows XP","If you need to add or share a USB multi-burner drive, try the Lenovo USB 2.0 Super Multi-Burner Drive. A small, portable DVD and CD recordable drive, it can be attached to notebook or desktop systems with a functional USB 2.0 port. You can copy music, video and data to CD and DVD recordable media.\r\n \r\n Features & Benefits: \r\n \r\n• DVD recordable drive with a slim, lightweight tray design is small and easy to carry \r\n• Reads and writes without an external power adapter when connected to two ThinkPad or Lenovo 3000 system USB 2.0 ports - this allows users to install or run software, listen to music, watch DVD movies or copy CDs or DVDs, drawing power via the USB cables \r\n• Power adapter is included for users who prefer to connect to only one USB port or record at maximum speeds \r\n• Reads and writes 7 DVD formats: DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-RAM, DVD+R Double Layer, DVD-R Dual Layer \r\n• Also reads and writes CDs in CD, CD-R and CD-RW formats \r\n• Stores up to 9.4GB per double-sided DVD-RAM disc, up to 4.7GB on other DVD discs and up to 700MB on CD discs \r\n• Includes Sonic RecordNow/DLA recording software, InterVideo WinDVD movie navigator software and InterVideo WinDVD Creator editing software - Some software may differ from its retail version (if available) and may not include user manuals or all program functionality. License agreements may apply \r\n• Fast data transfer via USB 2.0 \r\n• Backed by Lenovo's limited warranty with renowned Service and Support available from IBM.","https://images.icecat.biz/img/norm/high/459173-375.jpg","150x150","","","","","","","","","","Design","Internal: No","Performance","Interface: USB 2.0","Drive device, buffer size: 2 MB","Writing speed","CD write speed: 24x","CD rewrite speed: 20x","Reading speed","CD read speed: 24x","Weight & dimensions","Weight: 430 g","Other features","Dimensions (WxDxH): 142 x 160 x 24 mm","Compatible operating systems: Microsoft Windows 2000, Windows XP","Reading speed","DVD read speed: 8x","Other features","DVD-RW speed: 4x","DVD+R speed: 8x","DVD+RW speed: 4x","DVD-R speed: 8x"