"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","459153","","Samsung","VP-DC563","459153","","Camcorders","584","","","VP-DC563 - DVD Camcorder","20190404055158","ICECAT","","60806","https://images.icecat.biz/img/norm/high/459153-2908.jpg","709x632","https://images.icecat.biz/img/norm/low/459153-2908.jpg","https://images.icecat.biz/img/gallery_mediums/img_459153_medium_1480929877_2312_26509.jpg","https://images.icecat.biz/thumbs/459153.jpg","","","Samsung VP-DC563 - DVD Camcorder 1.1 MP CCD","VP-DC563 - DVD Camcorder","Samsung VP-DC563 - DVD Camcorder, 1.1 MP, CCD, 25.4 / 5 mm (1 / 5""), 6.35 cm (2.5""), LCD, 400 g","Samsung VP-DC563 - DVD Camcorder. Total megapixels: 1.1 MP, Sensor type: CCD, Optical sensor size: 25.4 / 5 mm (1 / 5""). Optical zoom: 26x, Digital zoom: 1200x, Focal length range: 2.3 - 65 mm. Compatible memory cards: MMC, MS Pro, SD. Camera shutter speed: 1/50 - 1/10000 s. Display diagonal: 6.35 cm (2.5""), Display: LCD","Samsung's Mega pixel DVD Camcorders record videos in high quality MPEG4 format (720x576 / 25fps) and JPEG still images in 1152x864 high resolution to memory cards and in MPEG2 format to DVD discs.","https://images.icecat.biz/img/norm/high/459153-2908.jpg","709x632","","","","","","","","","","Image sensor","Total megapixels: 1.1 MP","Sensor type: CCD","Optical sensor size: 25.4 / 5 mm (1 / 5"")","Lens system","Optical zoom: 26x","Digital zoom: 1200x","Image stabilizer: Yes","Focal length range: 2.3 - 65 mm","Focal length (35mm film equivalent): 35.3 - 917.8 mm","Storage","Compatible memory cards: MMC, MS Pro, SD","Shutter","Camera shutter speed: 1/50 - 1/10000 s","Display","Display diagonal: 6.35 cm (2.5"")","Display: LCD","Display resolution: 113000","Camera","Playback zoom (max): x8","On Screen Display (OSD): Yes","Photo effects: Art, Emboss, Mirror, Mosaic, Pastel, Sepia","Video","Maximum video resolution: 720 x 576 pixels","Video formats supported: MPEG4","Analog signal format system: PAL","Maximum frame rate: 25 fps","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Wind filter: Yes","Ports & interfaces","S-Video in: No","S-Video out: Yes","Weight & dimensions","Weight: 400 g","Width: 54.5 mm","Depth: 121.5 mm","Height: 87.5 mm","Other features","Media types supported: DVD-R/±RW/+R DL","Interface: USB 2.0","Light exposure control: Auto, Sports, Portrait, Spotlight, Sand/snow, HSS","Lens system: N","Minimum processor: Pentium III 500MHz","Minimum RAM: 64 MB","Fader: Yes","Power consumption (typical): 4.2 W","Snapshot: Yes","Compatible operating systems: Win 98/98SE/Me/2000/XP\nMac OS 9 +","I/O ports: USB"