"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69" "","","458873","","Fujitsu","CUZ:N-BEL-MULTI005","458873","","Laptops","151","AMILO","A","Amilo A1655G","20221021101432","ICECAT","1","41175","https://images.icecat.biz/img/norm/high/458873-2409.jpg","1024x768","https://images.icecat.biz/img/norm/low/458873-2409.jpg","https://images.icecat.biz/img/gallery_mediums/img_458873_medium_1480929826_3352_26509.jpg","https://images.icecat.biz/thumbs/458873.jpg","","","Fujitsu AMILO A1655G 39.1 cm (15.4"") 1 GB DDR-SDRAM 100 GB AMD Radeon Xpress 200M Windows XP Home Edition","Amilo A1655G, AMD Turion 64 Mobile ML37 2.0GHz, 100GB PATA, 1024MB DDR 333 SDRAM, DVD-RW, 15.4” TFT WXGA, Windows XP Home","Fujitsu AMILO A1655G, 2 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition","Fujitsu AMILO A1655G. Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg","The AMILO A1655G is designed for users who demand performance and portability on a budget.This feather - light and amazing thin notebook with the Crystal View display makes this notebook an excellent multimedia notebook enabling you to start working, playing, surfing the Internet or watching a film at once. Thanks to the low power consumption and the integrated WLAN the battery lasts for ages and enables you to connect to your network from any place as long as you are in reach of an Access point without having to deal with any cables. All in all you will be perfectly prepared for every trip.","https://images.icecat.biz/img/norm/high/458873-2409.jpg","1024x768","","","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 2 GHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD±RW","HDD interface: Ultra-ATA/100","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon Xpress 200M","Maximum graphics card memory: 0.128 GB","Audio","Audio system: Azalia Codec (7.1 SPDIF)","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Battery","Number of battery cells: 6","Battery capacity: 4800 mAh","Battery life (max): 3 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2.7 kg","Width: 357 mm","Depth: 259 mm","Height: 35 mm","Other features","Wireless technology: 56","Infrared data port: No","Dimensions (WxDxH): 357 x 259 x 35 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem type: V.92","Ports & interfaces","I/O ports: 1x Express Card 36/54"