"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","458029","","Allied Telesis","AT-GS900/8E","458029","","Network Switches","258","","","8 port 10/100/1000TX Unmanaged Switch","20221021101432","ICECAT","1","54591","https://images.icecat.biz/img/norm/high/15743_458029-836.jpg","610x610","https://images.icecat.biz/img/norm/low/15743_458029-836.jpg","https://images.icecat.biz/img/norm/medium/15743_458029-836.jpg","https://images.icecat.biz/thumbs/458029.jpg","","","Allied Telesis 8 port 10/100/1000TX Unmanaged Switch","8 port 10/100/1000TX Unmanaged Switch, External PSU","Allied Telesis 8 port 10/100/1000TX Unmanaged Switch, Full duplex","Allied Telesis 8 port 10/100/1000TX Unmanaged Switch. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","High Performance\r\nDesigned for medium enterprises and educational networks, the Allied Telesyn AT-GS900 Series of unmanaged Gigabit switches delivers the high-speed and high-performance demanded by today’s high-bandwidth applications such as video, graphics, and industrial design.\r\n\r\nSimplified Installation\r\nThe AT-GS900 Series switches require minimal configuration and can be installed in minutes for use in network racks or on desktops. The\r\n10/100/1000TX copper ports on the AT-GS900 Series are fully auto-negotiating, allowing the switches to connect to all other 10Mbps\r\nEthernet, 100Mbps Fast Ethernet, or 1000Mbps Gigabit Ethernet devices. Equipped with MDI/MDIX ports for easy connection to other hubs and switches, the ATGS900 Series offers a natural migration path from legacy networks and a cost-effective introduction to Gigabit Ethernet. Finally, easy to read front panel LEDs show ongoing switch status and simplify troubleshooting.\r\n\r\nQuality & Reliability\r\nAllied Telesyn is a worldwide leader in unmanaged Ethernet switches. Shipping more than 250,000 unmanaged switches every year, Allied Telesyn offers proven reliability and industry recognized quality. Every unmanaged switch is backed with a lifetime limited warranty.","https://images.icecat.biz/img/norm/high/15743_458029-836.jpg","610x610","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","Copper ethernet cabling technology: 1000Base-T, 100Base-TX, 10Base-T","Full duplex: Yes","Flow control support: Yes","Data transmission","MAC address table: 4000 entries","Maximum data transfer rate: 1 Gbit/s","Packet buffer memory: 0,125 MB","Design","Certification: UL 1950\nFCC/EN55022 Class A\nVCCI Class A\nC-Tick\nEN60950 (TUV)\nEN55024\nCE","Power","Power consumption (typical): 15 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -25 - 70 °C","Operating relative humidity (H-H): 5 - 90%","Storage humidity: 5 - 95%","Weight & dimensions","Weight: 650 g","Other features","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 195 x 114 x 38 mm","Connectivity technology: Wired","Packet transfer speed: 1 488 000 pps","Power requirements: 100 - 240V; 50/60Hz","I/O ports: 8x Gigabit Ethernet"