"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","458004","","Allied Telesis","AT-EX1002","458004","","Network Media Converters","1008","","","AT-EX1002","20221021101432","ICECAT","","41280","https://images.icecat.biz/img/norm/high/458004-3213.jpg","278x160","https://images.icecat.biz/img/norm/low/458004-3213.jpg","https://images.icecat.biz/img/gallery_mediums/img_458004_medium_1480929736_8986_26509.jpg","https://images.icecat.biz/thumbs/458004.jpg","","","Allied Telesis AT-EX1002 network media converter 1300 nm","AT-EX1002, 1000SX (SC) multi-mode Gigabit Fibre Extender","Allied Telesis AT-EX1002, 50/125 micron / 62.5/125 multi-mode, 1300 nm, FCC Class A, EN55022 Class A, UL 1950, CSA 950, EN60950, EN60825, 294 g, 0 - 40 °C","Allied Telesis AT-EX1002. Cabling technology: 50/125 micron / 62.5/125 multi-mode. Wavelength: 1300 nm. Compliance industry standards: FCC Class A, EN55022 Class A, Safety: UL 1950, CSA 950, EN60950, EN60825. Weight: 294 g. Dimensions (WxDxH): 105 x 95 x 25 mm"," AT-EX1002 is Gigabit Ethernet multi-mode media extender,\r\nwith distance up to 2km.\r\n The AT-EX1002 extends Gigabit Ethernet distances up to 2km (1.25 miles) using multimode fiber and features one 1000SX fiber port and one 1000X fiber port.The 1000SX port extends distances up to 500m (1,666ft) while\r\nthe 1000X port can extend distances up to 2km (1.25 miles), both in full-duplex operation. Additionally, the AT-EX1002 can be used as a\r\nstandalone tabletop unit or in an optional rackmount such as the AT-MCR12,TRAY4 or TRAY1 chassis.\r\n\r\nFeatures:\r\n\r\n- Extends Gigabit networks up to 2km over multi-mode fibre;\r\n- Half & Full Duplex operation;\r\n- Transparent to 802.1Q packets;\r\n- Rack-mountable using optional AT-MCR12, AT-TRAY4 or AT-TRAY1 chassis;\r\n- Wall-mountable using optional AT-WLMT;\r\n- 1 port 1000SX (SC), multi-mode, up to 550m;\r\n- 1 Extender port 1000X (SC), multi-mode, up to 2km.\r\n","https://images.icecat.biz/img/norm/high/458004-3213.jpg","278x160","","","","","","","","","","Network","Cabling technology: 50/125 micron / 62.5/125 multi-mode","Performance","Wavelength: 1300 nm","Design","Compliance industry standards: FCC Class A, EN55022 Class A","Safety: UL 1950, CSA 950, EN60950, EN60825","Weight & dimensions","Weight: 294 g","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 80 °C","Operating relative humidity (H-H): 5 - 90%","Other features","Dimensions (WxDxH): 105 x 95 x 25 mm"