"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","457960","","Allied Telesis","AT-2701FX/MT","457960","","Network Cards","182","","","100Mbps Fast Ethernet Fiber Network Interface Cards (MT-RJ)","20221021101432","ICECAT","1","19320","https://images.icecat.biz/img/norm/high/457960-9926.jpg","123x191","https://images.icecat.biz/img/gallery_lows/img_457960_thumb_1480929736_5319_26509.jpg","https://images.icecat.biz/img/gallery_mediums/img_457960_medium_1480929736_4092_26509.jpg","https://images.icecat.biz/thumbs/457960.jpg","","","Allied Telesis 100Mbps Fast Ethernet Fiber Network Interface Cards (MT-RJ) Internal 100 Mbit/s","100Mpbs Fast Ethernet fiber Network Interface Card (NIC) / MT-RJ","Allied Telesis 100Mbps Fast Ethernet Fiber Network Interface Cards (MT-RJ), Internal, Wired, PCI, 100 Mbit/s","Allied Telesis 100Mbps Fast Ethernet Fiber Network Interface Cards (MT-RJ). Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s"," Allied Telesyn’s AT-2701FX/FTX and AT-2746FX are the answers for those fiber adapters that support Wake on LAN (WOL) for either PCI 2.1 or PCI 2.2 systems but not both.Allied Telesyn’s NICs support WOL through the PCI 2.2 bus and support PCI 2.1 WOL via external cables.Resistant to signal degradation,snooping and interference,the AT-2701FX/FTX and AT-2746FX are ideal solutions for networks requiring protection from electrical interference and hackers.The small footprint—together with the low-profile option of the AT-2701FX/FTX—make these products a perfect choice for PCs equipped with small desktop solutions.\r\n\r\nAllied Telesyn’s Card Assistant Software\r\n\r\n- AT-Setup reduces Window Driver installation to a mouse click.This Windows program guides users through driver installation,updates,and\r\nproblem corrections.\r\n- AT-Stat is an advanced Windows application that reports network conditions and performance such as hardware resources, network statistics,and configuration.\r\n- The VLAN protocol driver allows network administrators to configure their VLAN network fabric at the PC instead of the switch,enabling\r\ntransparent movement of systems between switches.\r\n- TCP/IP Checksum off-loading improves CPU use by verifying TCP/IP traffic checksums at the adapter rather than at the host processor,\r\nimproving overall system performance for slower PCs.\r\n- Packet prioritization enables Windows applications with Class of Service capabilities to prioritize out-bound packet streams to these\r\nNICs,a useful feature for video streaming and VoIP where interruptions are unacceptable.The AT-2701FX/FTX’s and AT-2746FX’s onboard\r\nManaged Boot Agent (MBA) provides a wide set of industry-standard boot protocols, including PXE,NetWare NCP/IPX,IBM’s RPL, traditional DHCP,and BOOTP,supporting both BBS (BIOS Boot Specification) and non-BBS compliant PCs.It also includes an extensive set of utilities for boot ROM configuration,as well as access to Pre-OS and network boot image files.Offering a wide range of connector choices—ST,SC,MT-RJ,or VF-45—these cards meet the requirements of most fiber installations.","https://images.icecat.biz/img/norm/high/457960-9926.jpg","123x191","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Network","Maximum data transfer rate: 100 Mbit/s","Wake-on-LAN ready: Yes","Full duplex: Yes","Data link protocols: PXE,NetWare NCP/IPX,IBM’s RPL, DHCP, BOOTP","Design","Internal: Yes","Plug and Play: Yes","Certification: FCC/EN55022 Class B, UL, TUV, EN55024, CE","Power","Power consumption (typical): 5 W","System requirements","Compatible operating systems: Netware 4.2, 5, 6\nWindows 95/98/ME/XP/NT4/2000/2003\nLinux 2.2, 2.4","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 5 - 80%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 5 mm","Depth: 175 mm","Height: 65 mm","Other features","Compliance industry standards: IEEE 802.3u","Networking features: Ethernet, Fast Ethernet","I/O ports: MT-RJ"