"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","457874","","BenQ","99.L1C72.HSE","457874","","Computer Monitors","222","","","17 inch tft FP71G+ Silver 8ms","20240307153452","ICECAT","","43160","https://images.icecat.biz/img/norm/high/321257-4233.jpg","400x282","https://images.icecat.biz/img/norm/low/321257-4233.jpg","https://images.icecat.biz/img/gallery_mediums/img_321257_medium_1480936308_9267_26422.jpg","https://images.icecat.biz/thumbs/321257.jpg","","","BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43.2 cm (17"") 1280 x 1024 pixels","17 inch tft FP71G+ 8ms","BenQ 17 inch tft FP71G+ Silver 8ms, 43.2 cm (17""), 1280 x 1024 pixels, 8 ms","BenQ 17 inch tft FP71G+ Silver 8ms. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°","The FP71G+ 17"" LCD monitor offers exceptional quality, value and performance in one very stylish package. The latest movies and 3D games look terrific with a fast 12 millisecond response time, high brightness and high contrast ratio. The iKey function further improves your viewing experience by automatically adjusting the display to provide the best quality pictures and video. \r\n\r\nThe FP71G+ also comes with several features to maximise comfort to the user. With smart cable management and tilt control, the FP71G is designed for a wide range of adjustment possibilities to enhance viewing comfort.","https://images.icecat.biz/img/norm/high/321257-4233.jpg","400x282","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touch screen: No","Contrast ratio (typical): 500:1","Display number of colors: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 8 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.264","Display scan frequency (horizontal): 30 - 83 kHz","Vertical scan range: 50 - 76 Hz","Viewable size, horizontal: 33.8 cm","Viewable size, vertical: 27 cm","Multimedia","Built-in speakers: No","Design","Certification: TCO'03","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Audio input: No","Audio output: No","Microphone in: No","Ergonomics","VESA mounting interfaces: 100 x 100 mm","Plug and Play: Yes","Energy Management","Power consumption: 40 W","Power consumption (standby): 1 W","Weight & Dimensions","Width (without stand): 362 mm","Depth (without stand): 135.3 mm","Height (without stand): 378 mm","Weight (without stand): 3.8 kg","Packaging Data","Package weight: 5.7 kg","Other features","Built-in subwoofer: No","TV tuner integrated: No","Bandwidth: 25 GHz","Package dimensions (WxDxH): 456 x 114 x 423 mm","Display viewable area HxV: 337.9 x 270 mm"