"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","456572","","MSI","NX7600GS-T2D256","456572","","Graphics Cards","170","","","GeForce 7600GT, 256MB DDR3","20190404055113","ICECAT","1","34744","https://images.icecat.biz/img/norm/high/456572-7386.jpg","550x367","https://images.icecat.biz/img/norm/low/456572-7386.jpg","https://images.icecat.biz/img/gallery_mediums/img_456572_medium_1480929557_5859_26509.jpg","https://images.icecat.biz/thumbs/456572.jpg","","","MSI GeForce 7600GT, 256MB DDR3 GDDR3","GeForce 7600GT, 256MB DDR3, Dual DVI, TV-out, HDTV","MSI GeForce 7600GT, 256MB DDR3, GDDR3, 128 bit, 700 MHz, 2048 x 1536 pixels","MSI GeForce 7600GT, 256MB DDR3. Processor frequency: 560 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 700 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI","Full Microsoft® Direct® 9.0 Shader Model 3.0 Support\r\nThe standard for today's Purchase and next-generation consoles enables stunning and complex efects for cinematic realism. NVIDIA® GPUs offer the most complete implementation of the Shader Model 3.0 feature set -- including vertex texture fetch (VTF) -- to ensure top-notch compatibility and performance for all DirectX9 applications.\r\n\r\nTure High Dynamic-Range (HDR) Rendering Support\r\nThe ultimate lighting effects bring environments to life for a truly immersive, ultrareailstic\r\nexperience. Based on the OpenEXR technology from Industrial Light and Magic, NVIDIA's 64-bit texture implementation delivers state-of-the-art high dynamic-range (HDR) visual effects through floating point capabilities in shading, filtering, texturing, and blending.\r\n\r\nNVIDIA® CineFX® 4.0 Engine\r\nDelivers advanced visual effects at unimaginable speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.\r\n\r\nNVIDIA® SLI™ Technology\r\nDelivers up to 2x the performance of a single GPU speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.\r\n\r\nNVIDIA® PureVideo Technology\r\nThe combination of high-definition video processors and decoder software delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for all video content to turn your PC into a high-end home theater.\r\n\r\nAdaptable Programmable Video Processor\r\nPureVideo's programmable technology adapts to new video encoding formats as they are developed to provide a future-proof video solution.\r\n\r\nHigh-Definition H.264, MPEG-2 and WMV Hardware Acceleration\r\nSmoothly playback H.264, MPEG-2, and W MV video including WMV HD with minimal CPU usage so the PC is free to do other work.\r\n\r\nAdvanced Spatial Temporal De-Interlacing\r\nSmoothes video and DVD playback on progressive displays to deliver a crisp, clear picture that rivals high-end home theater systems.\r\n\r\nHigh-Quality Scaling\r\nHigh-quality scaling technology delivers a clear, clean image at any window size, including full-screen HDTV resolutions up to 1080p.\r\n\r\nVideo Color Correction\r\nCorrects differences in color characteristics of RGB monitors and TV monitors through NVIDIA PureVideo's ProcAmp Color Controls setting, such as PureVideo s ProcAmp Color Controls setting, such as ensures videos are not too dark, overly bright, or washed out regardless of the video format or display.\r\n\r\nIntegrated HDTV Encoder\r\nProvides analog TV-output (Component/Composite/S-Video) up to 1080i resolution.\r\n\r\n128-Bit Memory Interface\r\nDelivers more memory bandwidth and efficiency to power the latest games and applications at blazing speeds.\r\n\r\nNVIDIA® UltraShadow™ II Technology\r\nEnhances the performance of bleeding-edge games, like id Software's DOOM 3, that feature complex scenes with multiple light sources and objects.\r\n\r\nFull-Speed 32-Bit Color Precision\r\nDelivers increased image quality with no performance compromise.\r\n\r\nNVIDIA® ForceWare® Technology\r\nDelivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare ensures the best out-of-box experience for every user and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs.","https://images.icecat.biz/img/norm/high/456572-7386.jpg","550x367","","","","","","","","","","Processor","Maximum resolution: 2048 x 1536 pixels","Processor frequency: 560 MHz","Graphics card RAMDAC: 400 MHz","Memory","Graphics card memory type: GDDR3","Memory bus: 128 bit","Memory clock speed: 700 MHz","Ports & interfaces","Dual VGA: Yes","Performance","TV tuner integrated: No","DirectX version: 9.0","Shader model version: 2.0b","OpenGL version: 2.0","Dual Link DVI: Yes","Full HD: Yes","System requirements","Minimum processor: Intel Pentium IV / AMD K8","Minimum RAM: 128 MB","Packaging content","Bundled software: - VGA Driver\n- MSI Live Update Series\n- GoodMem\n- LockBox\n- WMIinfo\n- MSI VIVID\n- MSI Live\n- E-Color\n- MediaRing\n- ShowShift\n- ThinSoft Be Twin\n- Adobe Acrobat Reader\n- Norton Internet Security 2005\n- Microsoft DirectX 9.0c\n- MSI Secure DOC","Other features","Mac compatibility: No","Ports & interfaces","I/O ports: 2x DVI\nS-Video","Other features","External video modes refresh rate (max): 85 Hz"