"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","456183","","EIZO","CG210","456183","","Computer Monitors","222","","","ColorEdge CG210","20240314151609","ICECAT","","245394","https://images.icecat.biz/img/norm/high/456183-4573.jpg","130x200","https://images.icecat.biz/img/norm/low/456183-4573.jpg","https://images.icecat.biz/img/gallery_mediums/img_456183_medium_1480929525_7775_26509.jpg","https://images.icecat.biz/thumbs/456183.jpg","","","EIZO ColorEdge CG210 computer monitor 54.1 cm (21.3"") 1600 x 1200 pixels Grey","54 cm (21.3 inch) Class Color LCD Monitor 1600 x 1200 / 550:1 / 250 cd/m2 / 170° / Digital/analog","EIZO ColorEdge CG210, 54.1 cm (21.3""), 1600 x 1200 pixels, LCD, 16 ms, Grey","EIZO ColorEdge CG210. Display diagonal: 54.1 cm (21.3""), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Grey","This 21.3"" monitor offers imaging professionals not only accurate color through hardware calibration, but unique usability benefits like hardware-based support for portrait mode with both Mac and Windows PCs.\r\nHardware-Based Portrait Mode Support for Macintosh and Windows \r\nThe ColorEdge CG210 provides built-in support for portrait mode with the EIZO’s exclusive ActiveRotation II technology.\r\n\r\n14-Bit Processing\r\nThe ColorEdge CG210 incorporates a powerful new EIZO-developed ASIC (Application Specific Integrated Circuit) with 14-bit color processing capability (16 times more accurate than 10-bit).\r\n\r\nColorNavigator Calibration Software\r\nThis EIZO-developed software comes bundled with ColorEdge models and offers 10-bit hardware calibration when used with a GretagMacbeth, X-Rite, or ColorVision measurement device.\r\n\r\nErgonomic Cabinet Design\r\nA thin bezel design of on the four sides saves desktop space and minimizes space between screens in a multi-panel setup. 40° tilt, 70° swivel, and 82 mm height adjustment offer a wide range of positional adjustments for viewing comfort.","https://images.icecat.biz/img/norm/high/456183-4573.jpg","130x200","","","","","","","","","","","","Display","Display diagonal: 54.1 cm (21.3"")","Display resolution: 1600 x 1200 pixels","Touchscreen: No","Response time: 16 ms","Contrast ratio (typical): 550:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Viewing angle, horizontal: 170°","Viewing angle, vertical: 170°","Vertical scan range: 49 - 86 Hz","Viewable size diagonal: 54 cm","Digital vertical frequency: 59 - 61 Hz","Design","Market positioning: Graphics design","Product colour: Grey","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 3","Ergonomics","Height adjustment: 8.2 cm","Swivel angle range: 35","Plug and Play: Yes","Power","Power consumption (typical): 75 W","Weight & dimensions","Weight (with stand): 10.2 kg","Width (without stand): 472 mm","Depth (without stand): 69 mm","Height (without stand): 373 mm","Weight (without stand): 7 kg","Other features","Display: LCD","Power requirements: AC 100 – 120 V, 200 – 240 V: 50 / 60 Hz","Power management: VESA DPMS, DVI-DMPM, EIZO MPMS"