"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","4560522","","Gigabyte","GA-890XA-UD3","4560522","","Motherboards","164","","","GA-890XA-UD3","20221021103210","ICECAT","1","36405","https://images.icecat.biz/img/norm/high/4560522-5353.jpg","500x436","https://images.icecat.biz/img/norm/low/4560522-5353.jpg","https://images.icecat.biz/img/gallery_mediums/img_4560522_medium_1481116662_594_23752.jpg","https://images.icecat.biz/thumbs/4560522.jpg","","","Gigabyte GA-890XA-UD3 motherboard AMD 790X Socket AM3 ATX","GA-890XA-UD3, AMD 790X/SB850, DDR3 1866/1333/1066 MHz, PCI-E, PCI","Gigabyte GA-890XA-UD3, AMD, Socket AM3, 16 GB, 1.5 V, 0, 1, 5, 10, JBOD, Fast Ethernet","Gigabyte GA-890XA-UD3. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Fast Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 790X, Audio output channels: 7.1 channels","Get Ready to Unleash the Power of AMD 6-Core CPU\r\nGIGABYTE's AMD motherboards are ready to support the new generation of AMD Phenom™II X 6 processors, delivering the very best platform for multitasking, multimedia and high performance gaming.\r\n\r\nIntroduction\r\nThe GA-890XA-UD3 based on AMD 790X chipset, it supports new generation of 45nm AMD AM3 Phenom II/ AthlonII processors, integrated DDR3 memory controller, HyperTransport™ 3.0 technology links and 2 PCI Express 2.0 graphics interfaces with ATI CrossFireX support. With the latest innovative GIGABYTE USB 3.0/ 3X USB power/SATA3 6Gbps & Easy Energy Saver technology, the GA-890XA-UD3 is able to provide amazingly fast data transfer via USB3.0 connectors, also to reach the maximum system performance easily while still able to save the power and environment in real life at the same time.\r\n\r\nSupports next generation of 45nm AMD AM3 CPU\r\nThis motherboard designs with Split Power Plane, 8+2 phase VRM to support AMD the latest 45nm AM3 Phenom™I/ Athlon™II processors, delivering the great performance enchantment to system and ultimate scalability hardware expending.\r\n\r\nUSB 3.0 Support\r\nThe GIGABYTE AMD 800 series motherboards support the latest generation SuperSpeed USB 3.0 technology made possible through an onboard NEC uPD720200 host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience an almost a 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices. The onboard NEC SuperSpeed USB 3.0 technology also provides new power management features that include increased maximum bus power and device current draw to better accommodate power-hungry devices.\r\n\r\n3x USB Power Boost\r\nGIGABYTE AMD 800 series motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.\r\n\r\nSATA3 6Gbps Support\r\nYet another onboard feature of GIGABYTE AMD 800 series motherboards are integrated the latest AMD SB850 chip for high-speed SATA Revision 3.0 compatibility, delivering 6 ports native superfast 6Gbps link speeds for twice the data transfer rates of SATA Revision 2.0 (3 Gbps) and RAID 0, 1, 5, 10 support. When used in RAID 0 (Stripe) mode, GIGABYTE AMD 800A series motherboards offer even faster data transfer rates of up to 4x the speed of current SATA interfaces.\r\n\r\nUltra Durable 3\r\nGIGABYTE Ultra Durable 3 design, featuring 2 ounces of copper for both the Power and Ground layers which dramatically lowers system temperature by delivering a more efficient spreading of heat from critical areas of the motherboard such as the CPU power zone throughout the entire PCB. GIGABYTE's Ultra Durable 3 also lowers the PCB impedance by 50%, which helps to reduce electrical waste and further lowers component temperatures. A 2oz Copper layer design also provides improved signal quality and lower EMI (Electromagnetic Interference), providing better system stability and allowing for greater margins for overclocking...more\r\n\r\nAMD OverDrive Support\r\nThe AMD OverDrive™ utility is provided by AMD, offering high-end users the ability to maximize the capability, flexibility, and adjustability of the platforms utilizing AMD processors, sockets, and chipsets.\r\n\r\nATI CrossFireX™ support\r\nWith support for latest ATI CrossFireX™ technology, GIGABYTE pushes the envelope once again by delivering highly optimized performance and flexibility demanded for power users and extreme gaming enthusiasts. Designed to provide unmatched multi-GPU support with dual PCI-E connectivity, this motherboard allows users to take advantage of the ultra smooth 3D rendering, blazing-fast frame rates and enhanced visual quality possible.\r\n\r\nDual Channel DDR3 1866+ MHz\r\nDelivering native support for DDR3 memory up to 1866MHz, GIGABYTE Ultra Durable 3 motherboards allow users to easily reach higher memory frequencies at lower voltages; achieving higher memory performance with lower power consumption to run even the most memory intensive applications such as high-definition video and 3D games with ease.\r\n\r\nGIGABYTE innovative technology- Easy Energy Saver\r\nFeaturing an advanced proprietary software design, GIGABYTE Easy Energy Saver is able to dynamically adjust CPU power depending on workload, delivering just the right amount of power needed for the task. Coupled with AMD’s highly efficient 45nm AM3 CPU, the Easy Energy Saver is able to provide exceptional levels of power savings and enhanced power efficiency without sacrificing computing performance.\r\nEasyTune\r\nGIGABYTE has completely redesigned EasyTune6 from the ground up to make it easier than ever to manage and monitor your hardware resources as well as tweak your system settings in order to achieve maximum system performance. Whether you are an overclocking enthusiast, or a computer novice, EasyTune6 provides the tools you need to quickly and effortlessly fine tune your system.\r\n\r\nDolby Home Theater Support\r\nDelivers vivid surround sound for music, movies, and games, using two to eight speakers or any set of headphones.\r\n\r\nNorton™ Internet Security\r\nFast, comprehensive, and up-to-the-minute protection against online threats. It safeguards your computer, identity, and home network without slowing you down. It sets a new standard for speed and makes online shopping, banking, and browsing safer and more convenient than ever.\r\n\r\nQualified for Windows® 7\r\nThe motherboard qualified for WHQL (Windows Hardware Quality Labs) certification of Windows 7 from Microsoft®, setting the standard for future Windows 7 certified motherboards...more\r\n\r\nErP Lot 6 support\r\nThe ErP (as known as Energy-Related Products Directive) is part of new European Union's environment regulations. ErP established is based on the concern of environmental issues regards electronic devices been gained popularity and how to improve energy efficiency for better and greener life. GIGABYTE presents standard motherboards to help you effectively improving system performance and saving more energy.","https://images.icecat.biz/img/norm/high/4560522-5353.jpg|https://images.icecat.biz/img/gallery/4560522_2651.jpg","500x436|500x143","|","","","","","","","","","Processor","Processor manufacturer: AMD","Processor socket: Socket AM3","Memory","Number of memory slots: 4","Maximum internal memory: 16 GB","Memory voltage: 1.5 V","Storage controllers","RAID levels: 0, 1, 5, 10, JBOD","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 8","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","Power fan connector: Yes","CPU fan connector: Yes","Number of IEEE1394 connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 8","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","eSATA ports quantity: 2","PS/2 ports quantity: 1","Firewire (IEEE 1394) ports: 2","Headphone outputs: 6","Microphone in: Yes","S/PDIF out port: Yes","Digital audio optical out: 1","Network","Networking features: Fast Ethernet","Features","Motherboard form factor: ATX","Motherboard chipset: AMD 790X","Audio output channels: 7.1 channels","Audio chip: Realtek ALC892","Power source type: ATX","Compatible operating systems: Windows 7/Vista/XP","Expansion slots","PCI Express x1 slots: 3","PCI Express x16 slots: 2","PCI slots: 2","BIOS","BIOS type: AWARD","BIOS memory size: 16 Mbit","Weight & dimensions","Width: 305 mm","Depth: 244 mm","Packaging content","Drivers included: Yes","Other features","S/PDIF in connector: Yes","Controller 2nd interface type: JMB362","Controller interface type: ITE IT8720","Floppy disk drive connector: Yes"