"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","4560345","","Siemens","WT46W57XEE","4560345","","Tumble Dryers","1330","","","WT46W57XEE","20221021103210","ICECAT","1","25859","https://images.icecat.biz/img/norm/high/4560345-4430.jpg","516x723","https://images.icecat.biz/img/norm/low/4560345-4430.jpg","https://images.icecat.biz/img/gallery_mediums/img_4560345_medium_1481116618_8206_23752.jpg","https://images.icecat.biz/thumbs/4560345.jpg","","","Siemens WT46W57XEE tumble dryer Freestanding Front-load 7 kg Stainless steel","","Siemens WT46W57XEE, Freestanding, Front-load, Stainless steel, LCD, 1,45 m, 7 kg","Siemens WT46W57XEE. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Stainless steel. Drum capacity: 7 kg, Cycle time: 131 min, Noise level: 65 dB. Delay start (max): 24 h. Energy consumption: 1,6 kWh, Connected load: 1500 W, AC input voltage: 220 - 240 V. Depth: 625 mm, Width: 598 mm, Height: 842 mm","","https://images.icecat.biz/img/norm/high/4560345-4430.jpg","516x723","","","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: Stainless steel","Display type: LCD","Cord length: 1,45 m","Performance","Drum capacity: 7 kg","Cycle time: 131 min","Noise level: 65 dB","Anti-Crease function: Yes","Maximum spin speed: 1400 RPM","Ergonomics","Delayed start timer: Yes","Delay start (max): 24 h","Drum interior light: Yes","Child lock: Yes","Power","Energy consumption: 1,6 kWh","Connected load: 1500 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Depth: 625 mm","Width: 598 mm","Height: 842 mm","Weight: 55 kg"