"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","4560246","","Philips","FC9080/01","4560246","8710103512684|8710103512691|8710103512677","Vacuums","1234","StudioPower","","Vacuum cleaner with bag FC9080/01","20240412164527","ICECAT","1","114807","https://images.icecat.biz/img/gallery/422d32d795201b2ad6c4f1af512b376b.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/422d32d795201b2ad6c4f1af512b376b.jpg","https://images.icecat.biz/img/gallery_mediums/422d32d795201b2ad6c4f1af512b376b.jpg","https://images.icecat.biz/img/gallery_thumbs/422d32d795201b2ad6c4f1af512b376b.jpg","","","Philips StudioPower FC9080/01 vacuum 3 L Cylinder vacuum Dry 2000 W Dust bag","Vacuum cleaner with bag, 2000W","Philips StudioPower FC9080/01, 2000 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA","Philips StudioPower FC9080/01. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Blue","2000 Watt motor generating max. 400 Watt suction power\nThis powerful 2000 Watt motor generates max. 400 Watt suction power for excellent cleaning results.\n\nTwo comfortable carrying handles for extra convenience\nThis vacuum cleaner has not one, but two carrying handles. When it is on its wheels, there is a handle on top which enables you to easily move the cleaner around with very little bending. The second handle on the front side of the appliance enables you to comfortably carry it around in an upright position.\n\nHEPA AirSeal plus HEPA 13 washable filter\nThis vacuum cleaner has been designed in such a way that all the air taken in is passed through the washable HEPA 13 filter (99.95% filtration) before it is exhausted. No escape is possible.\n\nTri-active nozzle with unique 3-in-1 action\nThis unique nozzle is aerodynamically designed for maximum cleaning efficiency, has side brushes to remove dust from corners and curves, and has a front opening to pick up the big bits. Each stroke will deliver an immediate clean result.\n\nAn extra big 11 m reach\nThanks to its 8 m cord you have a 11 m reach without having to switch the plug.","https://images.icecat.biz/img/gallery/422d32d795201b2ad6c4f1af512b376b.jpg|https://images.icecat.biz/img/gallery/img_4560246_high_1482434085_0587_1392.jpg","1000x1000|1057x756","|","","","","","","","","","Power","Maximum input power: 2000 W","Suction power: 400 AW","Design","Type: Cylinder vacuum","Cleaning type: Dry","Dust container type: Dust bag","Dust capacity: 3 L","Product colour: Blue","Tube material: Metal","Cordless: No","Performance","Vacuum air filtering: HEPA","Dirt separating method: Filtering","Noise level: 78 dB","HEPA class: HEPA 13","Air filtration stages quantity: 13","Vacuum: 30 kPa","Airflow: 40 l/s","Operating radius: 11 m","Ergonomics","Dust container full indicator: Yes","Cord length: 8 m","Park/storage assist: Yes","On/off switch: Yes","Weight & dimensions","Weight: 6 kg","Packaging content","Vacuum brushes included: Hard floor brush","Crevice tool: Yes","Other features","Telescopic tube: Yes","Design","Dust bag type: S-bag"