"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108" "","","4559603","","Acer","PT.NBKE2.056","4559603","","PCs/Workstations","153","eMachines","EL1850","eMachines EL1850","20240307153452","ICECAT","1","35207","https://images.icecat.biz/img/norm/high/4559600-4156.jpg","227x300","https://images.icecat.biz/img/norm/low/4559600-4156.jpg","https://images.icecat.biz/img/gallery_mediums/img_4559600_medium_1481116539_0293_23752.jpg","https://images.icecat.biz/thumbs/4559600.jpg","","","Acer eMachines EL1850 Intel® Celeron® E3300 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium SFF PC Black","eMachines EL1850 - Intel Celeron E3300 (2.5GHz), 4GB DDR3 RAM, 500GB SATA HDD, Intel GMA X4500, DVD-RW, Gigabit Ethernet, 220W, Black, Windows 7 Home Premium","Acer eMachines EL1850, 2,5 GHz, Intel® Celeron®, 4 GB, 320 GB, DVD-RW, Windows 7 Home Premium","Acer eMachines EL1850. Processor frequency: 2,5 GHz, Processor family: Intel® Celeron®, Processor model: E3300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black","The eMachines EL1850 Desktop is as space-saving and affordable as ever with reliable Intel Celeron processing, rich graphics performance and plenty of storage space for your media and files. With 64-bit Genuine Windows 7 Home Premium and front access ports, it is simple to have fun with your digital media, keep in touch with friends and tackle tasks with ease.","https://images.icecat.biz/img/norm/high/4559600-4156.jpg","227x300","","","","","","","","","","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: E3300","Processor frequency: 2,5 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Celeron Processor E3000 Series for Desktop","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74,1 °C","Stepping: R0","CPU multiplier (bus/core ratio): 12,5","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 320 GB","Optical drive type: DVD-RW","Hard drive interface: SATA","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA X4500","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 7","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 3","S/PDIF out port: Yes","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","Design","Chassis type: SFF","Product colour: Black","Performance","Product type: PC","Audio system: HD","Audio output channels: 5.1 channels","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor code: SLGU4","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 42771","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 220 W","Weight & dimensions","Width: 100 mm","Depth: 371 mm","Height: 265 mm","Packaging content","Display included: No","Other features","TV tuner integrated: No","Handheld remote control: No","Networking features: Gigabit Ethernet","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Graphics card family: Intel","Floppy drive installed: No"