"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","455644","","Freecom","27026","455644","","External Hard Drives","1823","Hard Drive 3.5""","","Hard Drive 3.5"" 80GB","20221021101432","ICECAT","1","87826","https://images.icecat.biz/img/norm/high/455644-6866.jpg","346x240","https://images.icecat.biz/img/norm/low/455644-6866.jpg","https://images.icecat.biz/img/gallery_mediums/img_455644_medium_1480929475_3852_26509.jpg","https://images.icecat.biz/thumbs/455644.jpg","","","Freecom Hard Drive 3.5"" 80GB external hard drive Silver","Hard Drive 3.5"" 80GB","Freecom Hard Drive 3.5"" 80GB, 80 GB, 3.5"", 2.0, 7200 RPM, Silver","Freecom Hard Drive 3.5"" 80GB. HDD capacity: 80 GB, HDD size: 3.5"". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver","Stylish and cost-effective external hard drive solution\r\nToday’s world is all about Gigabytes. Programs and data take up more and more storage space. The need for installing an extra hard drive on your PC or Mac is more present than ever. Opening your computer case\r\nand installing an internal hard drive can be a difficult job. So why not take the easy route? Freecom offers you the perfect storage upgrade for your computer: the new Freecom Hard Drive, a no-nonsense external hard drive in a stylish new design. No need to open your computer; just plug the Hard Drive into the USB (2.0 or 1.1) port of your PC or MAC and you instantly have a substantial increase in storage space. The Freecom Hard Drive is pre-formatted so you’re ready\r\nto use your drive seconds after connecting it to your computer. At Freecom we create storage solutions from a consumer’s perspective, where convenience and quality are key factors. Free your mind!\r\n\r\nKey features:\r\n- Fast, low noise external USB 2.0 Hard Drive. \r\n- Stylish aluminium design, including LED hard drive capacity indicator.\r\n- No cooling fan = no noise! \r\n- The easiest way to add extra storage capacity to your computer. \r\n- Includes Freecom Backup software for easy file backup. \r\n- Hot swappable, no need to turn off your computer. \r\n- No device ID’s or terminations to worry about. \r\n- High quality, sleek design.","https://images.icecat.biz/img/norm/high/455644-6866.jpg","346x240","","","","","","","","","","Hard drive","HDD size: 3.5""","HDD capacity: 80 GB","HDD speed: 7200 RPM","Type: HDD","Storage drive average seek time: 9 ms","Storage drive buffer size: 2 MB","Ports & interfaces","USB connector: USB","USB version: 2.0","Features","Product colour: Silver","LED indicators: Yes","Power","External power adapter: Yes","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -20 - 80 °C","Weight & dimensions","Weight: 750 g","Width: 200 mm","Depth: 115 mm","Height: 40 mm","Packaging data","Bundled software: Software Media Suite","Other features","Average latency: 4.2 ms","Data transfer rate: 0.48 Gbit/s","Internal: No","Mac compatibility: Yes","Mean time between failures (MTBF): 50000 h","Minimum processor: Pentium-III 700MHz","Minimum RAM: 128 MB","Minimum system requirements: CD-ROM","Package dimensions (WxDxH): 2180 x 2500 x 900 mm","Track to track seek time: 0.8 ms","Compatible operating systems: Windows 2000/XP\nMac OS X v.10.1 +"