"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15"
"","","4555866","","ARCTIC","DCACO-V15F001-CS","4555866","","Computer Cooling Systems","921","","","Accelero Xtreme 5970 - AMD VGA Cooler","20221021101432","ICECAT","1","17150","https://images.icecat.biz/img/norm/high/4555866-9842.jpg","600x331","https://images.icecat.biz/img/norm/low/4555866-9842.jpg","https://images.icecat.biz/img/norm/medium/4555866-9842.jpg","https://images.icecat.biz/thumbs/4555866.jpg","","","ARCTIC Accelero Xtreme 5970 - AMD VGA Cooler","Accelero XTREME 5970 - 92mm Fan, 900-2000 RPM, 300 W, Fluid Dynamic Bearing","ARCTIC Accelero Xtreme 5970 - AMD VGA Cooler, Air cooler, 9.2 cm, Black, White","ARCTIC Accelero Xtreme 5970 - AMD VGA Cooler. Type: Air cooler, Fan diameter: 9.2 cm. Product colour: Black, White","Ultimate Cooling Weapon for ATI Radeon HD5970\r\n\r\nAs an extension of the acclaimed Accelero XTREME series, this 3-fan cooler is specially designed for the ATI Radeon HD 5970. The performance is exellent 40C cooler then the stock cooler running at only 0.5 Sone. Overclocking can be maximized to a new level, making the Accelero XTREME 5970 the most effective cooler for this high-end graphic card.\r\n\r\nExcellent cooling performance\r\nBoth models are equipped with three 92mm PWM fans running from 900 to 2,000 RPM, generating 81 CFM airflow for efficient heat dissipation from the core(s).\r\n\r\nThe Accelero XTREME 5970 is designed with an 8-heatpipe and 119-fin architecture to achieve 300 watts cooling for the dual-GPU Radeon HD5970. A layer of the ARCTIC MX-2 thermal compound is also pre-applied on the base of Accelero XTREME 5970.\r\n\r\nThe results are very promising– the GPU temperature of Radeon HD5970 is now 40°C lower than using the stock cooler. This enhances not only the overclocking performance, but also extends the service life of your valuable VGA card.\r\n\r\nWhisper quiet\r\nUsing three fans does not mean the noise level will be high. The precise fan blade design improves the laminar airflow and helps reducing the noise level to a minimum - only 0.5 sone at full speed (2,000 rpm). The patented fan holder and PWM function helps the Accelero XTREME 5970 to reduce the noise further, creating a much quieter gaming environment.","https://images.icecat.biz/img/norm/high/4555866-9842.jpg|https://images.icecat.biz/img/gallery/16713_4555866_6012.jpg|https://images.icecat.biz/img/gallery/16713_4555866_3481.jpg|https://images.icecat.biz/img/gallery/16713_4555866_2942.jpg|https://images.icecat.biz/img/gallery/16713_4555866_5217.jpg|https://images.icecat.biz/img/gallery/16713_4555866_9130.jpg|https://images.icecat.biz/img/gallery/16713_4555866_5054.jpg","600x331|600x232|600x315|600x222|600x305|600x339|600x328","||||||","","","","","","","","","","","Performance","Suitable location: Graphics card","Type: Air cooler","Fan diameter: 9.2 cm","Design","Product colour: Black, White","Weight & dimensions","Weight: 692 g","Technical details","Bearing technology: Fluid Dynamic","Other features","Speed detection: Yes","Dimensions (WxDxH): 104 x 290 x 58 mm","Rotational speed: 900 RPM","Airflow: 81 CFM / 138m3/h"