"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153" "","","4555831","","Fujitsu","VFY:P1510PF012DE","4555831","","Komputer/Stasiun Kerja","153","ESPRIMO","P","ESPRIMO P1510","20240307153452","ICECAT","","51198","https://images.icecat.biz/img/norm/high/4555830-2407.jpg","3898x5198","https://images.icecat.biz/img/norm/low/4555830-2407.jpg","https://images.icecat.biz/img/gallery_mediums/img_4555830_medium_1481116153_0613_23752.jpg","https://images.icecat.biz/thumbs/4555830.jpg","","","Fujitsu ESPRIMO P1510 Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC Hitam","","Fujitsu ESPRIMO P1510, 2,93 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium","Fujitsu ESPRIMO P1510. Frekuensi prosesor: 2,93 GHz, Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-530. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1066 MHz. Total kapasitas penyimpanan: 500 GB, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® HD Graphics, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 220. Sistem operasi yang terpasang: Windows 7 Home Premium. Tipe sasis: Micro Tower. Jenis produk: PC. Berat: 11 kg. Warna produk: Hitam","","https://images.icecat.biz/img/norm/high/4555830-2407.jpg|https://images.icecat.biz/img/gallery/img_4556035_high_1473226200_6035_32631.jpg","3898x5198|3898x5198","|","","","","","","","","","Prosesor","Keluarga prosesor: Intel® Core™ i3","Produsen prosesor: Intel","Model prosesor: i3-530","Frekuensi prosesor: 2,93 GHz","Generasi prosesor: Intel® Core™ i3","Inti prosesor: 2","Thread prosesor: 4","Soket prosesor: LGA 1156 (Socket H)","Cache prosesor: 4 MB","Tipe cache Prosesor: Smart Cache","Kecepatan bus sistem: 2,5 GT/dt","Bus type: DMI","Paritas FSB: Tidak","Litografi prosesor: 32 nm","Modus pengoperasian prosesor: 64-bit","Seri Prosesor: Intel Core i3-500 Desktop Series","Nama kode prosesor: Clarkdale","Thermal Design Power (TDP): 73 W","Tcase: 72,6 °C","Versi slot PCI Express: 2.0","Jumlah maksimal jalur Ekspres PCI: 16","Konfigurasi PCI Express: 1x16, 2x8","Jumlah prosesor yang terpasang: 1","Sejumlah Processing Die Transistors: 382 M","Ukuran Die Processing: 81 mm²","Pelangkahan: C2","CPU multiplier (bus/core ratio): 22","Memori internal maksimal yang didukung oleh prosesor: 16 GB","Jenis memori didukung oleh prosesor: DDR3 1066/1333","Bandwith memori didukung oleh prosesor (maks): 21 GB/d","EEC didukung oleh prosesor: Tidak","Memori","Memori internal: 2 GB","Memori internal maksimal: 16 GB","Tipe memori internal: DDR3-SDRAM","Tata letak memori (slot x ukuran): 2 x 2 GB","Kecepatan memori: 1066 MHz","Kanal memori: Dual-channel","media penyimpanan","Total kapasitas penyimpanan: 500 GB","Tipe drive optikal: DVD Super Multi","Jumlah hard drisk yang terpasang: 1","Antarmuka harddisk: SATA II","Kecepatan Hard drive: 7200 RPM","Pembaca kartu terintegrasi: Tidak","Grafik","Adaptor grafis pada papan induk: Ya","Model adaptor grafis diskrit: NVIDIA® GeForce® GT 220","Model adaptor grafis pada papan induk: Intel® HD Graphics","Memori adaptor grafik berlainan: 1,02 TB","Keluarga adaptor VGA internal: Intel® HD Graphics","Frekuensi basis adapter grafis on-board: 733 MHz","Jumlah layar yang didukung oleh adapter grafis tertanam: 2","Jaringan","Ethernet LAN: Ya","Wi-Fi: Tidak","Port & antarmuka","Jumlah soket USB 2.0: 10","Jumlah port HDMI: 1","Soket DVI: Ya","Jumlah port PS/2: 2","Jumlah soket eSATA: 1","Soket LAN ethernet (RJ-45): 1","Mikrofon masuk: Ya","Suara dari Headphone: 1","Port audio keluar: Ya","Port audio masuk: Ya","Slot ekspansi","Slot PCI Express x1: 1","Slot PCI Express x16: 1","Slot PCI: 1","Desain","Tipe sasis: Micro Tower","Warna produk: Hitam","Slot kunci kabel: Ya","Tipe slot kunci Kabel: Kensington","Performa","Jenis produk: PC","Sistem audio: Realtek ALC888s","Tipe perlindungan kata sandi: BIOS","Perangkat lunak","Sistem operasi yang terpasang: Windows 7 Home Premium","Perangkat lunak yang disertakan: Nero Essentials S","Fitur khusus prosesor","Intel® Wireless Display (Intel® WiDi): Tidak","Intel® 64: Ya","Teknologi SpeedStep Intel® yang diperbaharui: Ya","Pilihan Tertanam Tersedia: Tidak","Teknologi Intel® InTru™ 3D: Tidak","Orang dalam Intel® (Intel® Insider™): Tidak","Teknologi Intel® Clear Video HD (Intel® CVT HD): Ya","Teknologi video Terang Intel®: Tidak","Intel® VT-x dengan Tabel Halaman Ekstensi (EPT): Ya","Keadaan Diam: Ya","Teknologi Monitor Termal: Tidak","Instruksi Baru AES Intel® (Intel® AES-NI): Tidak","Teknologi Eksekusi Terpercaya Intel®: Tidak","Bit Nonaktif Eksekusi: Ya","Teknologi Intel® FDI: Ya","Akses Memori Fleks Intel®: Tidak","Akses Memori Cepat Intel®: Tidak","Intel® Enhanced Halt State: Ya","Saklar Berbasis Permintaan Intel®: Tidak","Teknologi Video Jelas Intel® untuk MID (Intel® CVT for MID): Tidak","Ukuran paket prosesor: 37.5 x 37.5 mm","Set instruksi yang didukung: SSE4.2","Ekstensi Alamat Fisik (PAE): 36 bit","Konfigurasi CPU (maks): 1","Litografi Graphics & IMC: 45 nm","Intel® Virtualization Technology untuk Directed I/O (VT-d): Tidak","Teknologi Virtualisasi Intel® (VT-x): Ya","Kemampuan teknologi Intel® Dual Display: Ya","Teknologi Intel® Rapid Storage: Tidak","ID ARK prosesor: 46472","Teknologi Intel® Turbo Boost: Tidak","Teknologi Intel® Hyper Threading (Intel® HT Technology): Ya","Teknologi Intel® Quick Sync Video: Tidak","Teknologi Intel® My WiFi (Intel® MWT): Tidak","Teknologi Intel® Anti-Theft (Intel® AT): Tidak","Prosesor tanpa gangguan: Tidak","Operational conditions","Suhu pengoperasian (T-T): 15 - 35 °C","Sertifikat","Sertifikasi: CE, RoHS, WEEE","Berat dan dimensi","Panjang: 175 mm","Lebar: 425 mm","Tinggi: 353 mm","Berat: 11 kg","Isi kemasan","Tampilan disertakan: Tidak","Mouse disertakan: Ya","Fitur lainnya","Persyaratan daya: AC 200-240V@50-60Hz","Tuner TV terintegrasi: Tidak","Dimensi kemasan (PxLxT): 500 x 290 x 540 mm","Kompatibilitas Mac: Tidak","Jumlah maksimum prosesor SMP: 1","Remote kontrol genggam: Tidak","Bay/soket drive eksternal: 2x 3.5""","Bay/soket drive internal: 1x 3.5"", 1x 5.25""","Fitur jaringan: Gigabit Ethernet","Standar industri compliance: DMI 2.0, USB 2.0, WMI 1.5","Floppy drive terpasang: Tidak","Daya","Ketersediaan daya: 330 W","Fitur lainnya","Fitur adaptor video: DirectX 10","Tingkatan refresh modus video eksternal (maks): 85 Hz","Resolusi modus video eksternal (maks): 1920 x 1200 piksel","Tipe antarmuka DVD: SATA","Papan induk: D2415"