"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138" "","","4555576","","Fujitsu","VFY:P2560PF021DE","4555576","","PCs/Workstations","153","ESPRIMO","P","ESPRIMO P2560","20240307153452","ICECAT","","37414","https://images.icecat.biz/img/norm/high/4555576-7588.jpg","800x1391","https://images.icecat.biz/img/norm/low/4555576-7588.jpg","https://images.icecat.biz/img/gallery_mediums/img_4555576_medium_1481116106_4538_23752.jpg","https://images.icecat.biz/thumbs/4555576.jpg","","","Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Desktop PC Black","ESPRIMO P2550 - Intel Core 2 Duo E7500 (2.93 GHz), 2048MB DDR3, 320GB 7200RPM (SATAII), Intel GMA 4500, DVD±RW SM, VGA, 8x USB 2.0, 2x PS/2, RS-232, Windows 7 Professional, 11kg, black","Fujitsu ESPRIMO P2560, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional","Fujitsu ESPRIMO P2560. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Weight: 11 kg. Product colour: Black","The ESPRIMO P2560 is designed for price-conscious customers and is equipped with state-of-the-art\r\nstandard Intel® technology. This system meets every office requirement - especially those typical for small and medium-sized businesses. The ESPRIMO P2560 is available from your dealer at all times and is thus an ideal choice once the decision to purchase has been taken.","https://images.icecat.biz/img/norm/high/4555576-7588.jpg|https://images.icecat.biz/img/gallery/img_4709009_high_1470911463_3631_9027.jpg","800x1391|1024x1456","|","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: E7500","Processor frequency: 2.93 GHz","Processor number of cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 3 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E7000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74.1 °C","Number of processors installed: 1","Number of Processing Die Transistors: 228 M","Processing die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 11","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x SO-DIMM","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi","Number of hard drives installed: 1","Hard drive interface: SATA II","Hard drive rotational speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Maximum graphics card memory: 0.256 GB","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion Slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","Design","Chassis type: Desktop","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Audio system: Realtek ALC663","Audio output channels: 5.1 channels","Password protection type: BIOS","Software","Operating system installed: Windows 7 Professional","Optional operating system supplied: Windows XP Professional","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Processor code: SLB9Z","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 36503","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Energy Management","Power supply: 300 W","Operational Conditions","Operating temperature range (T-T): 15 - 35 °C","Certificates","Certification: CE, RoHS, WEEE","Weight & Dimensions","Width: 175 mm","Depth: 425 mm","Height: 353 mm","Weight: 11 kg","Packaging Content","Display included: No","Other features","Power requirements: 200-240V, 50/60Hz","TV tuner integrated: No","Hard disk drive, user password: Yes","Package dimensions (WxDxH): 500 x 290 x 540 mm","Handheld remote control: No","External drive bays: 1x 3.5"", 2x 5.25""","Internal drive bays: 2x 3.5""","Networking features: Gigabit Ethernet","Graphics card family: Intel","Floppy drive installed: No","Acoustic pressure emissions: 37 dB","External video modes max. refresh rate: 85 Hz","External video modes max. resolution: 1920 x 1200 pixels","Motherboard: D3041"