"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106"
"","","4553293","","Lenovo","M33DFUK","4553293","","Laptops","151","","","IdeaPad S10-3","20240307153452","ICECAT","1","16290","https://images.icecat.biz/img/norm/high/4553293-5733.jpg","450x381","https://images.icecat.biz/img/norm/low/4553293-5733.jpg","https://images.icecat.biz/img/gallery_mediums/img_4553293_medium_1481115895_0152_23752.jpg","https://images.icecat.biz/thumbs/4553293.jpg","","","Lenovo IdeaPad S10-3 Intel Atom® N450 Netbook 25,6 cm (10.1"") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black","Intel ATOM N450 1.66GHz, 1024MB DDR2, 250GB HDD, Intel GMA 3150, 10.1"" WSVGA (1024x600), Fast Ethernet, 802.11b/g/n, Windows 7 Starter, Black","Lenovo IdeaPad S10-3, Intel Atom®, 1,66 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, 250 GB","Lenovo IdeaPad S10-3. Product type: Netbook. Processor type: Intel Atom®, Processor: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system software: Windows 7 Starter. Product colour: Black. Weight: 1,2 kg","S Series netbooks.\r\nMore features, better wireless options, hi-def widescreens, choice of processors and cool tablet minis with touch-panel displays. It's official. Netbooks have evolved from gadget-status to must-have lifestyle devices.\r\nS Series netbooks are thin, light, affordable and a breeze to use. They also have many convenient features like OneKey™ data recovery tools, password protection and industry-leading customer service for a worry-free experience.\r\nAlso, shopping online with Lenovo.com is safe and secure. Lenovo.com uses 128-bit encryption which is among the most powerful encryption standards available.\r\n\r\n10.1"" netbook - New!\r\nTiny technology with advanced features\r\n3rd generation netbook with many upgrades: DirectShare so you can share data with other PCs without the internet, APS protection against accidental drops and a suite of wireless options like 802.11b/g/n, WWAN, 3G and Bluetooth®.","https://images.icecat.biz/img/norm/high/4553293-5733.jpg|https://images.icecat.biz/img/gallery/img_4739678_high_1470913812_0434_9027.jpg|https://images.icecat.biz/img/gallery/4739678_6147.jpg","450x381|418x297|336x176","||","","","","","","","","","Design","Product type: Netbook","Product colour: Black","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor type: Intel Atom®","Processor manufacturer: Intel","Processor: N450","Processor frequency: 1,66 GHz","Processor number of cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: BGA 559","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Atom N400 Series","Processor codename: Pineview","Bus type: DMI","FSB Parity: No","Stepping: A0","Thermal Design Power (TDP): 5,5 W","Tjunction: 100 °C","Number of Processing Die Transistors: 123 M","Processing die size: 66 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory speed: 667 MHz","Storage","Total storage capacity: 250 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Graphics","On-board graphics card: Yes","On-board graphics card model: Unspecified","Audio","Audio system: HDA","Network","Wi-Fi: Yes","Network interface: Fast Ethernet","Ethernet LAN connection: Yes","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Charging port type: DC-in jack","Performance","GPS: No","Keyboard","Pointing device: Touchpad","Software","Operating system software: Windows 7 Starter","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLBMG","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42503","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Power","AC adapter frequency: 50 - 60 Hz","Weight & dimensions","Weight: 1,2 kg","Other features","Wireless technologies: 802.11 b/g/n","Power supply type: AC/DC","Power requirements: 100-240V","Graphics card: GMA 3150"