"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21"
"","","455299","","Gigabyte","GV-NX76T2BR","455299","","Graphics Cards","170","","","GeForce 7600GT","20190821153454","ICECAT","","23218","https://images.icecat.biz/img/norm/high/455299-4852.jpg","500x457","https://images.icecat.biz/img/norm/low/455299-4852.jpg","https://images.icecat.biz/img/gallery_mediums/img_455299_medium_1480929415_7878_26509.jpg","https://images.icecat.biz/thumbs/455299.jpg","","","Gigabyte GeForce 7600GT GDDR3","GeForce 7600GT, 256MB GDDR3, 2xDVI-I, TV-out, HDTV","Gigabyte GeForce 7600GT, GDDR3, 128 bit, 2560 x 1600 pixels","Gigabyte GeForce 7600GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI","GIGABYTE introduces GV-NX76T256D-RH graphics card based on the 90nm NVIDIA Geforce 7600GT GPU. The GV-NX76T256D-RH, which features proprietary GIGABYTE Silent-Pipe II technology with new NVIDIA 7600GT, delivers higher performance than other passive thermal solutions. In addition to triple guarantee, including performance, cooling and 0dB, the GV-NX76T256D-RH also also fully supports SLI, Shader Model 3.0, and OpenGL 2.0. With 128 bit memory bus and 256 MB GDDRIII memory, the GV-NX76T256D-RH ensures High-Def PC gaming and flawless digital media playback.\r\n\r\n90nm Process Technology\r\nDelivers higher performance through blazing clock rates.\r\n\r\nCineFX 4.0 Engine\r\nThrough CineFX 4.0 engine that allows developers to create unique 3D game features and effects in both game animation and high-definition video. Gamers can get plus benefit from CineFX 4.0 that streamlines the creation of complex visual effects.\r\n\r\nIntellisample™ 4.0\r\nThe industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds. Visual quality is taken to new heights through a new rotated grid sampling pattern, advanced 128 Tap sample coverage, 16x anisotropic filtering, and support for transparency supersampling and multisampling.\r\n\r\nUltraShadow™ II\r\nEnhances the performance of bleeding-edge games, like id Software's Doom 3, that feature complex scenes with multiple light sources and objects. 2nd-generation technology delivers more than 4x the shadow processing power over the previous generation.\r\n\r\nnView® Multi-Display Technology\r\nAdvanced technology provides the ultimate in viewing flexibility and control for multiple monitors. NVIDIA GPUs are enabled to support multi-displays, but graphics cards vary.\r\n\r\nPureVideo™\r\nPureVideo™ technology ensures support for new video formats, while its motion estimation engine (MEE) allows the card to record and play video files simultaneously without interrupting system performance. An added value PureVideo™ provides is its high-definition MPEG-2 and WMV HD hardware accelerator that take on much of the heavy lifting during playback of Hi-Def video. Other video playback enhancements include a unique color correction mechanism that will help to create a home theater from a PC.\r\n\r\nOpenGL 2.0® Optimizations and Support\r\nEnsure top-notch compatibility and performance for all OpenGL 2.0 application.\r\n\r\nMicrosoft® DirectX® 9.0C\r\nEnsures the best performance and application compatibility for all DirectX 9.0C applications.\r\n\r\nMicrosoft® DirectX® 9.0 Shader Model 3.0\r\nProvide infinite program command length creating photorealistic scenes and environments in games, without compromising overall PC performance.\r\n\r\nPCI Express\r\nDesigned to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.\r\n\r\nRoHS Compliant\r\nAs a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promis that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!\r\n\r\nSLI™ Technology\r\nDelivers up to 2X the performance of a single GPU configuration for unparalleled gaming experiences by allowing two graphics cards to run in parallel. The must-have feature for performance PCI Express graphics, SLI dramatically scales performance on 60 top PC games.","https://images.icecat.biz/img/norm/high/455299-4852.jpg","500x457","","","","","","","","","","Processor","Maximum resolution: 2560 x 1600 pixels","Graphics card RAMDAC: 400 MHz","Memory","Graphics card memory type: GDDR3","Memory bus: 128 bit","Ports & interfaces","Dual VGA: No","Performance","TV tuner integrated: No","DirectX version: 9.0c","Shader model version: 3.0","OpenGL version: 2.0","Dual Link DVI: Yes","Full HD: Yes","Packaging content","Bundled software: Serious Sam 2","Other features","Mac compatibility: No","Ports & interfaces","I/O ports: 2x DVI\nComposite"