"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102" "","","4552399","","Lenovo","30181LS","4552399","","PCs/Workstations","153","","","Essential H220","20210319155920","ICECAT","","31354","https://images.icecat.biz/img/norm/high/4552399-7558.jpg","200x200","https://images.icecat.biz/img/norm/low/4552399-7558.jpg","https://images.icecat.biz/img/gallery_mediums/img_4552399_medium_1481115831_0097_23752.jpg","https://images.icecat.biz/thumbs/4552399.jpg","","","Lenovo Essential H220 Intel® Pentium® E5300 1 GB DDR2-SDRAM 320 GB Intel® GMA X4500 FreeDOS Tower PC Black","Essential H220, Intel Pentium E5300 (2M Cache, 2.60 GHz, 800 MHz FSB), 1GB, 320GB HDD, Intel GMA X4500, DVD-RW, Fast Ethernet, DOS","Lenovo Essential H220, 2.6 GHz, Intel® Pentium®, 1 GB, 320 GB, DVD-RW, FreeDOS","Lenovo Essential H220. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product color: Black","Engineered for value\r\nPerformance meets value in Lenovo H Series desktops, offering powerful processors, smart designs and features aimed at making your everyday computing easy and worry-free.\r\n\r\nPowerful processing\r\nLenovo H Series desktops offer the latest Intel® Core™2 processors for powerful performance, proactive security and energy efficiency. Select models are available with Intel® Core™2 Quad or Intel® Core™2 Duo processors. Intel Graphics Media Accelerator provides an added boost when viewing videos or using graphics applications. You can also choose up to 3GB RAM for enhanced performance with Windows Vista® Home Premium.\r\n\r\nSmart design\r\nLenovo H Series desktops are smartly designed, offering a sleek, sophisticated exterior to complement the cutting-edge technology within. Optimized for Intel’s latest platform technology, H Series desktops feature a fan-less design for improved energy efficiency and a cooler, quieter environment. And all H Series models fit just as easily underneath your desk as on your desktop, offering easy front-panel access to the power button, disk drives, card readers, USB ports and audio input and output.\r\n\r\nEnergy Star 4.0\r\nLenovo H Series desktops provide worry-free computing with OneKey™ anti-virus and system recovery. Perform virus scans and repairs, even when the system is down, and recover easily from a system failure — all with the press of a button.\r\n\r\nAward-winning service\r\nYou can rest assured knowing Lenovo H Series desktops are backed with Lenovo's standard warranty and Lenovo Service and Support, offering the help you need when you need it.","https://images.icecat.biz/img/norm/high/4552399-7558.jpg","200x200","","","","","","","","","","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: E5300","Processor frequency: 2.6 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium E5000 Series for Desktop","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74.1 °C","Number of Processing Die Transistors: 228 M","Processing Die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 13","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 320 GB","Optical drive type: DVD-RW","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA X4500","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-in: Yes","Serial ports quantity: 1","Design","Chassis type: Tower","Product color: Black","Performance","Product type: PC","Software","Operating system installed: FreeDOS","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor code: SLB9U","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 35300","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","TV tuner integrated: No","Handheld remote control: No","Networking features: Fast Ethernet","Platform: PC","Graphics card family: Intel","Floppy drive installed: No"