"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","4552323","","Sony","DCR-SX43/ROJA","4552323","","Camcorders","584","","","DCR-SX43","20221021101432","ICECAT","","105203","https://images.icecat.biz/img/norm/high/4552323-9122.jpg","493x299","https://images.icecat.biz/img/norm/low/4552323-9122.jpg","https://images.icecat.biz/img/gallery_mediums/img_4552323_medium_1481115817_5797_23752.jpg","https://images.icecat.biz/thumbs/4552323.jpg","","","Sony DCR-SX43 CCD Red","DCR-SX44, 60x, 1/8"", CCD, 2.7"", LCD, USB 2.0, Red","Sony DCR-SX43, CCD, 25,4 / 8 mm (1 / 8""), 6,86 cm (2.7""), LCD, 190 g, Red","Sony DCR-SX43. Sensor type: CCD, Optical sensor size: 25,4 / 8 mm (1 / 8""). Optical zoom: 60x, Digital zoom: 2000x, Focal length range: 1.8 - 108 mm. Camera shutter speed: 1/4 - 1/4000 s. Display diagonal: 6,86 cm (2.7""), Display: LCD. Minimum illumination: 3 lx","Boasting a professional-quality Carl Zeiss® Vario-Tessar® lens and powerful 60x optical zoom, the ultra-compact DCR-SX43 Handycam® camcorder captures extremely tight shots, even from far away. There's also a convenient built-in LED video light which makes it easier to capture the moment in low-light situations.\r\n\r\nCapture Natural Looking Faces\r\nIt's never been easier to capture faces thanks to integrated Face Detection technology. Face Detection recognizes faces and optimizes camera settings for both video and still images, so faces are captured more clearly and skin tones look more natural.\r\n\r\nStore and Share Your Memories\r\nNow there's an easy way to transfer and store videos directly from your camcorder to an external hard disk drive (sold separately), without a computer. You can even use handy playback features of this camcorder to access the videos stored on your external drive and share your memories on a compatible HDTV or monitor.\r\n\r\nGet Closer to Your Subjects\r\nIdeal for sporting events, wildlife, or distance shooting, a Carl Zeiss® 60X optical zoom brings you closer to the action, so you can capture extremely tight shots, even from far away. In addition, Digital Zoom Interpolation means that extreme digital zooming (up to 2000X) is clearer, with less distortion.\r\n\r\nEasily Compose and View Your Shots\r\nBoasting a 2.7"" (16:9) touch panel display with excellent viewing clarity and improved resolution (230K pixels), it a breeze to frame your shots. The display rotates up to 270 degrees for multiple viewing angles, as well as provides sharp, detailed images for monitoring or playback. The convenient touch panel also allows easy access to menus.\r\n\r\nLow Light, No Problem\r\nThanks to an integrated LED video light, you can shed some light on your subject and record clear, colorful videos and pictures even in low light situations.\r\n\r\nDual Memory card slot\r\nSony new Handycam camcorder now accepts two types of memory cards so that everyone can fully enjoy the flexibility to select the type of memory cards depending on their needs.\r\n\r\nWorks with iMovie\r\nHandycam camcorders are compatible with both PC and Mac® computers. Mac users can transfer content and edit video clips using iMovie® software (sold separately).\r\n\r\nCarl Zeiss® Vario-Tessar® lens with SteadyShot®\r\nThe DCR-SX43 features a professional-quality Carl Zeiss® Vario-Tessar® lens designed specifically for compact camcorders. Precision ground optics help maintain the sharpness and contrast of larger lenses, and SteadyShot® image stabilization helps reduce blur caused by camera shake.\r\n\r\n60X Optical / 2000X Digital Zoom\r\n60X optical zoom help you capture close-up action while keeping your distance. In addition, Digital Zoom Interpolation means that extreme digital zooming (up to 2000X) is clearer, with less distortion than previous types of digital zooms.\r\n\r\nDirect Copy to external HDD w/o PC\r\nStore your memories in a whole new way with the ability to copy videos from your camcorder directly to an external hard disk drive10 (sold separately), all without a computer. Your camcorder can also access videos stored on the external hard drive for playback on your HDTV, allowing you to utilize the camcorder’s handy playback features.\r\n\r\nWorks with iMovie\r\nHandycam camcorders are compatible with both PC and Mac® computers. Mac users can transfer content and edit video clips using iMovie® software (sold separately).\r\n\r\nFace Detection\r\n60X optical zoom help you capture close-up action while keeping your distance. In addition, Digital Zoom Interpolation means that extreme digital zooming (up to 2000X) is clearer, with less distortion than previous types of digital zooms.\r\n\r\n2.7” Clear Photo™ LCD3 (230 K) Display\r\nThe 2.7” Clear Photo™ LCD3 (230 K) display provides exceptional viewing clarity with 123K pixels resolution. The display rotates up to 270 degrees for multiple viewing angles, as well as provides sharp, detailed images for monitoring or playback. The convenient touch panel allows easy access to menus and additional functionality such as spot focus and spot metering.\r\n\r\nOne Touch Disc Burn\r\nEasily burn a DVD copy of your footage using the supplied PMB (Picture Motion Browser) software. Simply connect the camcorder to your compatible PC via a USB cable and press the One Touch Disc Burn Button.","https://images.icecat.biz/img/norm/high/4552323-9122.jpg|https://images.icecat.biz/img/gallery/4552323_5125.jpg","493x299|513x188","|","","","","","","","","","Image sensor","Sensor type: CCD","Optical sensor size: 25,4 / 8 mm (1 / 8"")","Lens system","Optical zoom: 60x","Digital zoom: 2000x","Focal length range: 1.8 - 108 mm","Focal length (35mm film equivalent): 39 - 2340 mm","White balance","Outdoor white balance: Yes","Indoor white balance: Yes","Onepush white balance: Yes","Shutter","Camera shutter speed: 1/4 - 1/4000 s","Display","Display diagonal: 6,86 cm (2.7"")","Display: LCD","Camera","Minimum illumination: 3 lx","On Screen Display (OSD): Yes","Photo mode: Yes","Design","Product colour: Red","Video","Maximum video resolution: 720 x 480 pixels","Video formats supported: MPEG2","Still image","Still image resolution(s): 640 x 360","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Wind filter: Yes","Audio dubbing: No","Ports & interfaces","PictBridge: No","USB 2.0 ports quantity: 1","DC-in jack: Yes","Weight & dimensions","Weight: 190 g","Width: 50 mm","Depth: 103 mm","Height: 55 mm","Other features","Aperture range (F-F): 1,8 - 6","Interface: USB 2.0, A/V out","Auto focus: Yes","Minimum storage drive space: 500 MB","Minimum processor: 1.66GHz","Minimum RAM: 512 MB","Power consumption (typical): 1,8 W","Manual focus: Yes","Night mode: No","Sports: Yes","Twilight: Yes","Spotlight: Yes","Minimum system requirements: DirectX 9.0c\nCD-ROM","Compatible operating systems: Windows XP/Vista/7"