"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","4552190","","Samsung","HXMU016DA/M/G42","4552190","","External Hard Drives","1823","S Series","","S2, 160GB","20240307153452","ICECAT","1","17414","https://images.icecat.biz/img/norm/high/4552185-8834.jpg","300x300","https://images.icecat.biz/img/norm/low/4552185-8834.jpg","https://images.icecat.biz/img/gallery_mediums/img_4552185_medium_1481115795_9404_23752.jpg","https://images.icecat.biz/thumbs/4552185.jpg","","","Samsung S Series S2, 160GB external hard drive Red","HXMU016DA, S2 Portable HDD,160GB, 2.5"", USB 2.0, Red","Samsung S Series S2, 160GB, 160 GB, 2.5"", 2.0, 5400 RPM, Red","Samsung S Series S2, 160GB. HDD capacity: 160 GB, HDD size: 2.5"". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Red","S2 Portable features compact size and large capacity \r\nSamsung’s exclusive USB On-board technology reduces the length of the HDD, making the compact external drive smaller than a passport. The S2 Portable features up to 500GB for data-hungry users. \r\n \r\nStylish Design, Four Stunning Colors \r\nUnlike desktop external drives, mobile external drives can be an accessory to highlight style as well as functions. \r\n\r\nSamsung’s S Series portable external drive combines an elegant, glossy front cover with a sophisticated printed pattern and a luxurious, leather-like back cover. The four beautiful colors - Piano Black, Snow White, Wine Red, and Chocolate Brown – are available to match your modern lifestyle. \r\n\r\n'Trendy and Hip!' S Series Pop edition\r\nThe new Pop edition of Samsung external hard drives features striking colors such as Sweet Pink and Ocean Blue. The sleek modern design showcased in brilliant hues complements your 'on the go' lifestyle as a trendy accessory. \r\n\r\nProtect valuable data \r\nFor data security, the S Series drives support Samsung Auto Backup and SecretZone™ programs. Samsung Auto Backup program can backup data in real time or per a prearranged schedule. SafetyKey™, a program that can save backed-up data with a password, is available as an option. SecretZone™ ensures seamless data protection by creating a virtual drive in the external drive for data encryption.","https://images.icecat.biz/img/norm/high/4552185-8834.jpg|https://images.icecat.biz/img/gallery/img_4552190_high_1470984877_95_16180.jpg","300x300|370x330","|","","","","","","","","","Hard drive","HDD size: 2.5""","HDD capacity: 160 GB","HDD speed: 5400 RPM","Type: HDD","Ports & interfaces","Maximum data transfer rate: 480 Mbit/s","USB connector: USB","USB version: 2.0","Ethernet LAN: No","FireWire 400: No","FireWire 800: No","Features","Product colour: Red","Plug and Play: Yes","Power","Bus powered: No","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 65 °C","Weight & dimensions","Weight: 150 g","Width: 82 mm","Depth: 111 mm","Height: 17.5 mm","Other features","USB 2.0 ports quantity: 1","USB required: Yes","USB cable: USB","Internal: No","Mac compatibility: Yes","Quick start guide: Yes","Compatible operating systems: Windows 7/Vista/XP/2000\nMac x 10.4.8 +","Dimensions (W x D x H) (imperial): 82 x 111 x 17.5 mm (3.23 x 4.37 x 0.689"")","Weight (imperial): 0.15 kg (0.331 lbs)"