"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","454702","","ASUS","90PB57AB110000AGCFZ","454702","","PC/Workstation Barebones","1062","","","T2-PH2","20201126134317","ICECAT","1","78332","https://images.icecat.biz/img/norm/high/454702-7159.jpg","373x357","https://images.icecat.biz/img/norm/low/454702-7159.jpg","https://images.icecat.biz/img/gallery_mediums/img_454702_medium_1480929363_6458_26509.jpg","https://images.icecat.biz/thumbs/454702.jpg","","","ASUS T2-PH2 Full-Tower Black Intel 945G Express LGA 775 (Socket T)","T2-PH2","ASUS T2-PH2, Full-Tower, Intel 945G Express, LGA 775 (Socket T), 250 W","ASUS T2-PH2. Chassis type: Full-Tower. Motherboard chipset: Intel 945G Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W","Survival of the Fittest\r\nIt's time to evolve with ASUS T2 Barebone Systems. The ASUS T2-PH2 is a mergence of flexibility, power, and style. Based on the Intel 945G chipset that supports the latest LGA775 Pentium 4 processor and ASUS multimedia innovations, the T2-PH2 places performance, dependability and fun in your hands.\r\n\r\nPlatform Evolution\r\nSupporting Intel LGA775 CPU on 1066MHz FSB, dual-channel DDRII667 SDRAM and the latest PCIe x16 interface, the T2-PH2 is an impeccable multi-task solution for the most demanding applications. With high-speed interface - USB 2.0, SATA II, IEEE 1394 -you can efficiently transfers large data files and connect to various peripherals.\r\n\r\nMusic Enjoyment Evolution \r\nBooting the system and entering the OS could take 40 seconds or more. ASUS Audio DJ allows users to enjoy music and radio without booting the system. Why wait when music is all you need. \r\n\r\nStyle Evolution\r\nIt's 50% smaller! The T2-PH2 is 50% smaller than standard ATX towers to free up desk space for files and picture frames, and provided a less cluttered working environment. \r\n\r\nGraphics Evolution \r\nThe ASUS T2-PH2 effectively leverages onboard Intel GMA950 graphics and PCIe x16 interface to deliver sharp and real-time graphics for 3D games that utilize DirectX 9 and OpenGL 1.4. It also supports standalone graphics card if necessary. \r\n\r\nMultimedia Evolution \r\nThe built-in 7-in-1 card reader supports the most widely used memory cards, including compact Flash I/II, Micro Drive , Memory Stick, Memory Stick Pro, Secure Digital, MultiMedia Card and Smart Media for sharing and recording multimedia content. Two IEEE 1394 ports (4-pin and 6-pin) speed up transfers of digital images while S/PDIF-out & S/PDIF-in ports brings high-quality audio enjoyment. \r\n\r\nAcoustic Evolution\r\nASUS Q-Fan automatically adjusts CPU fan speed based on system loading and temperature to ensure a quiet and distraction-free working environment at 29db under idle mode.\r\n\r\nRecover Pro - Unique ASUS Technology\r\nRecover Pro is an always available recovery tool. It stores user data, applications and the operating system in the host-protected area of the hard drive. Users can easily recover system to their original factory conditions or to a more recent state without restore CDs. No need to worry about losing data due to virus attacks. \r\n\r\nAntiVirus Solution\r\nASUS Desktop Barebone Systems understanding the importance of providing quality products bundles the most trusted AntiVirus software, which can automatically remove viruses and worms to best assure your data safety.","https://images.icecat.biz/img/norm/high/454702-7159.jpg","373x357","","","","","","","","","","Processor","Processor family: Intel","Memory","Memory slots type: DIMM","Number of memory slots: 2","Maximum internal memory: 2 GB","Graphics","On-board graphics card: Yes","Graphics card family: Intel","On-board graphics card model: IntelĀ® GMA 950","Network","Networking features: Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 4","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Firewire (IEEE 1394) ports: 2","PS/2 ports quantity: 2","Parallel ports quantity: 1","Serial ports quantity: 1","S/PDIF out port: Yes","Design","Chassis type: Full-Tower","Product colour: Black","Performance","Motherboard chipset: Intel 945G Express","Processor socket: LGA 775 (Socket T)","Supported processor frequency (max): 3.6 GHz","Audio output channels: 5.1 channels","Audio system: Realtek AC'97 ALC655","Software","Compatible operating systems: Window 2000/XP","Power","Power supply: 250 W","Other features","Number of processors installed: 1","Dimensions (WxDxH): 190 x 300 x 310 mm","Number of Parallel ATA connectors: 1","Number of SATA connectors: 2","Special features: ASUS Audio DJ\nQ-fan Technology\nRecover Pro\nAntiVirus Solution\nCrashFree BIOS2\nEz Flash BIOS","I/O ports: 1x FM Radio Antenna\n1x FDD","Expansion slots: 1x PCI\n1x PCI-e x16\nCard Reader","Drive bays: 2 x 3.5""; 2 x 5.25"""