"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","454449","","Fujitsu","S26113-E393-L15","454449","","Uninterruptible Power Supplies (UPSs)","817","","","APC UPS 1500VA 2U f Rack 19""","20240307153452","ICECAT","1","26323","https://images.icecat.biz/img/norm/high/32504-4780.jpg","500x217","https://images.icecat.biz/img/norm/low/32504-4780.jpg","https://images.icecat.biz/img/gallery_mediums/img_32504_medium_1480672802_0496_2323.jpg","https://images.icecat.biz/thumbs/32504.jpg","","","Fujitsu APC UPS 1500VA 2U f Rack 19"" uninterruptible power supply (UPS) 1.5 kVA 980 W","APC UPS 1500VA 2U f Rack 19""","Fujitsu APC UPS 1500VA 2U f Rack 19"", 1.5 kVA, 980 W, 480 J, Sealed Lead Acid (VRLA), 7.4 min, 26.5 min","Fujitsu APC UPS 1500VA 2U f Rack 19"". Output power capacity (VA): 1.5 kVA, Output power: 980 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.4 min, Typical backup time at half load: 26.5 min. Certification: C-tick,CE,EN 50091-1,EN 50091-2,TUV,VDE. Weight: 29 kg. Output connections: IEC 320 C13, Input connection type: IEC-320 C14, Dimensions (WxDxH): 432 x 457 x 89 mm","APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.","https://images.icecat.biz/img/norm/high/32504-4780.jpg","500x217","","","","","","","","","","","","Features","Output power capacity (VA): 1.5 kVA","Output power: 980 W","Surge energy rating: 480 J","Emergency Power Off (EPO): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 7.4 min","Typical backup time at half load: 26.5 min","Design","Certification: C-tick,CE,EN 50091-1,EN 50091-2,TUV,VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Weight & dimensions","Weight: 29 kg","Other features","Output connections: IEC 320 C13","Input connection type: IEC-320 C14","Dimensions (WxDxH): 432 x 457 x 89 mm","Operating voltage: 230 V","Output voltage note: 220/230/240","Nominal input voltage: 230 V","I/O ports: DB-9 RS-232, SmartSlot, USB"