"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","454004","","Fujitsu","LKN:NDL-159500-003","454004","","Laptops","151","AMILO M widescreen","","Amilo M1451G MN11406","20240307153452","ICECAT","1","35097","https://images.icecat.biz/img/norm/high/452018-8930.jpg","942x768","https://images.icecat.biz/img/norm/low/452018-8930.jpg","https://images.icecat.biz/img/gallery_mediums/img_452018_medium_1480928884_8632_26509.jpg","https://images.icecat.biz/thumbs/452018.jpg","","","Fujitsu AMILO M widescreen Amilo M1451G MN11406 39.1 cm (15.4"") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X300 Windows XP Home Edition","Amilo M1451G MN11406, Intel Penium M 740 1.73Ghz, 1024MB DDR2 533Mhz, 100GB SATA, DL DVD+/-R+/-RW, 15.4-inch TFT WXGA 1280x800, XP Home NL","Fujitsu AMILO M widescreen Amilo M1451G MN11406, 1.73 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition","Fujitsu AMILO M widescreen Amilo M1451G MN11406. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Home Edition. Weight: 3 kg","The AMILO M1451G is design for people who demand the mobility to be independent to choose where to work. It is optimized in its size and weight although it has an external VGA and thus gives you this freedom.\r\nWith its elegant, slim design, and its large 15.4” CrystalView Widescreen display (16:10 Format) it is a great notebook for all office applications which guarantees you to be en vogue. The AMILO M1451G provides the opportunity to combine professional life with the sunny sides of life.","https://images.icecat.biz/img/norm/high/452018-8930.jpg","942x768","","","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 1.73 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon X300","Maximum graphics card memory: 0.032 GB","Audio","Audio system: Azalia codec","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 915PM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Battery","Number of battery cells: 6","Battery capacity: 4400 mAh","Battery life (max): 3 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 3 kg","Width: 358 mm","Depth: 255 mm","Height: 36.5 mm","Other features","Infrared data port: No","Dimensions (WxDxH): 358 x 255 x 36.5 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.90","Ports & interfaces","I/O ports: 1 x Express Card 34/54"