"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","453368","","Allied Telesis","AT-MC1005/2","453368","","Network Media Converters","1008","","","Gigabit Ethernet Media Converters AT-MC1005/2","20221021101432","ICECAT","","12534","https://images.icecat.biz/img/norm/high/453368-2876.jpg","500x258","https://images.icecat.biz/img/norm/low/453368-2876.jpg","https://images.icecat.biz/img/gallery_mediums/img_453368_medium_1480929236_6749_26509.jpg","https://images.icecat.biz/thumbs/453368.jpg","","","Allied Telesis Gigabit Ethernet Media Converters AT-MC1005/2 network media converter 1000 Mbit/s 1310 nm","1000T to 1000LX(SC) 20km","Allied Telesis Gigabit Ethernet Media Converters AT-MC1005/2, 1000 Mbit/s, Wired, 1310 nm, Link, Power, UL-Cul,CSA/CSA, NRTL,TUV, CE, 6 W","Allied Telesis Gigabit Ethernet Media Converters AT-MC1005/2. Maximum data transfer rate: 1000 Mbit/s. Connectivity technology: Wired. Wavelength: 1310 nm. LED indicators: Link, Power, Safety: UL-Cul,CSA/CSA, NRTL,TUV, CE. Power consumption (typical): 6 W","LONG-REACH GIGABIT ETHERNET\r\nUsing multi-mode and single-mode fiber-optic cabling,Allied Telesyn’s AT-MC1004 and AT-MC1005 series of Gigabit Ethernet media converters can extend network segments by up to 70km by converting 1000T copper connections to 1000SX or LX connections.\r\nCOST-EFFECTIVE MIGRATION\r\nAlthough the expense of Gigabit Ethernet connections is dropping—in part a result of lower-cost copper Gigabit network adapters—the distance limitations of copper cabling make fiber segments a\r\nnecessity in most networks.Fortunately,small,comparatively inexpensive copper to fiber Gigabit Ethernet media converters present a simple and\r\ncost-effective way of connecting Gigabit Ethernet LANs over extended distances.\r\nSIMPLE INSTALLATION\r\nTo aid installation these media converters support an auto-sensing MDI/MDIX port,allowing the media converter to connect directly with either a switch,PC adapter,or other Gigabit Ethernet\r\ndevice,via a standard cable.\r\nSTAND-ALONE OR RACK-MOUNT OPERATION\r\nThe AT-MC1004 and AT-MC1005 series Gigabit Ethernet media converters are powered by an external power supply for use in standalone \r\napplications.When multiple media converters are in use,a low cost rack-mount chassis can accommodate up to 12 stand-alone devices,enabling a single internal power supply to power all the converters. In critical applications,the rack-mount chassis can accommodate a second load-sharing internal power supply.\r\nMISSINGLINK™\r\nThe MissingLink™ feature allows the ports on the media converter to convey the status of their links. When the media converter detects a problem with a port—such as the loss of connection to a node—it shuts down the connection,thereby notifying the node that the connection has been lost. The value of this network monitoring and fault\r\nnotification is that some hubs and switches are configured to take action in the event of the loss of connection on a port.In some cases,the unit is configured either to seek a redundant path or alert the network administrator of the problem.\r\nKEY FEATURES\r\n- Rack-mountable using optional AT-MCR12,TRAY4,or TRAY1 chassis\r\n- Reach extended distances up to 70km\r\n- Auto-sense MDI/MDIX\r\n- Full-duplex operation\r\n- Cost effective migration from Gigabit copper to Gigabit fiber\r\n","https://images.icecat.biz/img/norm/high/453368-2876.jpg","500x258","","","","","","","","","","","","Network","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Connectivity technology: Wired","Performance","Wavelength: 1310 nm","Design","LED indicators: Link, Power","Safety: UL-Cul,CSA/CSA, NRTL,TUV, CE","Power","Power consumption (typical): 6 W","Weight & dimensions","Weight: 294 g","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 80 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Platform: PC","Dimensions (WxDxH): 105 x 95 x 25 mm","Interface: 1000T, 1000LX(SC)","Electromagnetic emissions: FCC Class A"