"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","453352","","Allied Telesis","AT-A39/T","453352","","Network Switch Components","920","","","1-Port 1000T Expansion Module","20221021101432","ICECAT","1","21986","https://images.icecat.biz/img/norm/high/453352-1298.jpg","250x160","https://images.icecat.biz/img/norm/low/453352-1298.jpg","https://images.icecat.biz/img/gallery_mediums/img_453352_medium_1480929236_208_26509.jpg","https://images.icecat.biz/thumbs/453352.jpg","","","Allied Telesis 1-Port 1000T Expansion Module network switch component","1-Port 1000T Expansion Module","Allied Telesis 1-Port 1000T Expansion Module, Silver, UL, cUL, TUV, UL 60950, CAN/CSA-C22.2 NO. 60950-00, EN60950, 1 Gbit/s, Gigabit Ethernet, Wired, 10/100/1000Base-T(X)","Allied Telesis 1-Port 1000T Expansion Module. Product colour: Silver, Safety: UL, cUL, TUV, UL 60950, CAN/CSA-C22.2 NO. 60950-00, EN60950. Data transfer rate: 1 Gbit/s, Data link protocols: Gigabit Ethernet, Connectivity technology: Wired. I/O ports: 1x RJ-45. Electromagnetic emissions: EN55022 class A, FCC class A, VCCI class A; EN55024","Uplink Flexibility\r\nUplink modules provide a flexible range of\r\ninterface options, including Gigabit copper, Fast\r\nEthernet fiber, and Gigabit fiber. This flexibility\r\nallows Rapier L3 switches to span a wide variety\r\nof network topologies and physical media.\r\nUplink modules can be changed or replaced to\r\nmeet changing network requirements, reducing\r\nbackup inventory costs.","https://images.icecat.biz/img/norm/high/453352-1298.jpg","250x160","","","","","","","","","","Features","Product colour: Silver","Internal: Yes","LED indicators: Yes","Safety: UL, cUL, TUV, UL 60950, CAN/CSA-C22.2 NO. 60950-00, EN60950","Network","Data transfer rate: 1 Gbit/s","Data link protocols: Gigabit Ethernet","Connectivity technology: Wired","Cabling technology: 10/100/1000Base-T(X)","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -25 - 75 °C","Operating relative humidity (H-H): 5 - 90%","Ports & interfaces","I/O ports: 1x RJ-45","Certificates","Electromagnetic emissions: EN55022 class A, FCC class A, VCCI class A; EN55024"