"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","452244","","Lenovo","UD0F3MB","452244","","Laptops","151","ThinkPad","T","ThinkPad T60","20240307153452","ICECAT","1","24364","https://images.icecat.biz/img/norm/high/443303-6817.jpg","250x208","https://images.icecat.biz/img/norm/low/443303-6817.jpg","https://images.icecat.biz/img/gallery_mediums/img_443303_medium_1480926581_3947_26509.jpg","https://images.icecat.biz/thumbs/443303.jpg","","","Lenovo ThinkPad T60 Intel® Core™ Duo 35,8 cm (14.1"") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional","ThinkPad T60, Intel Core Duo T2300(1.66GHz), 512MB RAM, 60GB 5400rpm HD, 14.1in 1024x768 LCD, Intel 950, CDRW/DVD, Intel 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, Secure chip, Ultranav, Fingerprint reader, 6c Li-Ion","Lenovo ThinkPad T60, Intel® Core™ Duo, 1,66 GHz, 35,8 cm (14.1""), 1024 x 768 pixels, 0,5 GB, 60 GB","Lenovo ThinkPad T60. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 35,8 cm (14.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,3 kg","You'll be glad to with the new, thin, light, full-function power of the latest ThinkPad T60 notebooks. And with integrated wireless WAN and Broadband Access to keep you connected, you won't be forgotten – even as you forget those old hot spots. Plus, we take a system-wide approach to durability – combining a magnesium-alloy roll cage with our ThinkVantage Active Protection System and a shock-mounted hard drive. That way, your system and data are protected against potential damage caused by cab drivers, drops and airline security.","https://images.icecat.biz/img/norm/high/443303-6817.jpg","250x208","","","","","","","","","","Display","Display diagonal: 35,8 cm (14.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1,66 GHz","Processor front side bus: 667 MHz","Memory","Internal memory: 0,5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 60 GB","Optical drive type: DVD-ROM","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Maximum graphics card memory: 0,128 GB","Audio","Audio system: 24-bit Intel High Definition Audio","Number of built-in speakers: 2","Camera","Front camera: No","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 24x","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows XP Professional","Bundled software: ThinkVantage Access Connections, Diskeeper Lite, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Adobe Acrobat Reader","Battery","Number of battery cells: 6","Battery life (max): 5,9 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 2,3 kg","Width: 311 mm","Depth: 255 mm","Height: 25,4 mm","Other features","Wireless technology: IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth","Infrared data port: No","Dimensions (WxDxH): 311 x 255 x 25,4 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x Docking/Port Replicator"