"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69" "","","451812","","Lenovo","TB03ANH","451812","","Laptops","151","3000","C","3000 C100","20240307153452","ICECAT","1","49658","https://images.icecat.biz/img/norm/high/445614-624.jpg","1069x1000","https://images.icecat.biz/img/norm/low/445614-624.jpg","https://images.icecat.biz/img/gallery_mediums/img_445614_medium_1480926828_1411_26509.jpg","https://images.icecat.biz/thumbs/445614.jpg","","","Lenovo 3000 C100 38.1 cm (15"") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition","Lenovo 3000 C100, P M 740(1.73GHz), 512MB RAM, 80GB 5400rpm HDD, 15in 1024x768 LCD, Intel 900, CDRW/DVDRW, Intel 802.11abg wireless, Bluetooth/Modem, 10/100 Ethernet, touch pad, 8 cell Li-Ion batt, WinXP Home","Lenovo 3000 C100, 1.73 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.5 GB, 80 GB, Windows XP Home Edition","Lenovo 3000 C100. Processor frequency: 1.73 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.86 kg","For notebook users, the Lenovo 3000 C100 notebooks offer stylish design and essential software tools for your small business. C100 notebooks are equipped with Intel Pentium M or Celeron M processors.","https://images.icecat.biz/img/norm/high/445614-624.jpg","1069x1000","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1.73 GHz","Processor front side bus: 533 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","Optical drive type: DVD-RW","HDD interface: EIDE/ATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0.128 GB","Audio","Audio system: ALC250","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 915GM Express","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows XP Home Edition","Bundled software: ThinkVantage Access Connections, Diskeeper Lite, Google Desktop, Google Toolbar, Lenovo Care, Lenovo Password Manager, Norton Internet Security (OEM Edition) with 90 days of virus definition updates, PC Doctor diagnostics, ThinkVantage Rescue and Recovery, ThinkVantage System Update, InterVideo WinDVD Creator, Intervideo WinDVD, Roxio Digital Media Basic Edition, Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium (license), Adobe Acrobat Reader","Battery","Number of battery cells: 8","Battery life (max): 5 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 2.86 kg","Other features","Wireless technology: IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth","Infrared data port: No","Dimensions (WxDxH): 334 x 277.5 x 34 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Video","Video adapter, bus: PCI Express"