"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","451740","","Canon","1295B003","451740","","Data Projectors","567","","","LV-X6","20200121152839","ICECAT","1","46338","https://images.icecat.biz/img/norm/high/451740-3525.jpg","200x200","https://images.icecat.biz/img/norm/low/451740-3525.jpg","https://images.icecat.biz/img/gallery_mediums/img_451740_medium_1480928815_692_26509.jpg","https://images.icecat.biz/thumbs/451740.jpg","","","Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768)","LV-X6, 1500 AnsiLumens, 25dBA, 1.6","Canon LV-X6, 1500 ANSI lumens, LCD, XGA (1024x768), 500:1, 635 - 7620 mm (25 - 300""), 85%","Canon LV-X6. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 150 W. Focus: Manual. Dot clock scanning frequency: 108 MHz. Display resolution: 1024 x 768 pixels","Top of the class for economy\r\n\r\nFeatures\r\n- XGA resolution \r\n- Controlled 1500 lumens \r\n- 500:1 contrast ratio \r\n- Near- silent 25dBA in Quiet Mode \r\n- Wide 1.6x zoom lens \r\n- Auto Vertical Keystone Correction \r\n- Screen Colour Correction \r\n- Fast start-up and shutdown \r\n- Compact and portable \r\n- Great value, low running costs \r\n\r\nCrisp XGA projection at a brightness level that is easy on the eyes, the LV-X6 has specifications that allow for flexible placement. Quiet and unobtrusive, it is the ideal classroom assistant.\r\n\r\nXGA resolution\r\nWith native XGA resolution (1024 x 768 pixels), the LV-X6 projects clear, legible images with no loss of detail. Resolution extends to UXGA (1600 x 1200) using high-quality compression.\r\n\r\nGentle brightness\r\nThe LV-X6 delivers a controlled 1500 lumens output - an approved classroom level. This gives sufficient brightness for easy viewing, at a comfortable level for students and for teachers when facing the class. A contrast ratio of 500:1 provides vivid colours, while progressive scan keeps images flicker-free, eliminating eyestrain.\r\n\r\nVirtually silent\r\nQuiet Mode's near-silent 25dBA operation suppresses fan hum, making the LV-X6 one of Europe's quietest projectors. With no distracting noise, pupils' attention will remain firmly fixed on your lesson.\r\n\r\nLens flexibility\r\nThe projector's wide-angle Canon 1.6x zoom lens projects 100-inch images from just 2.9 metres away, offering flexible placement with large images, even in smaller classrooms.\r\n\r\nKeystone Correction\r\nAutomatic Vertical Keystone Correction assists with fast set-up, compensating for picture distortion that occurs when the projector is not perpendicular to the screen. The LV-X6 automatically detects the tilt angle and compensates within a maximum of ±30 degrees.\r\n\r\nNatural colours, whatever the background\r\nScreen Colour Correction optimises settings to preserve the natural colour of images when projecting onto coloured backgrounds, including classroom chalkboards.\r\n\r\nFast start-up and shutdown\r\nWith 8 second start-up, the LV-X6 is ready to project as soon as the lesson begins. There's no delay with packing up afterwards, with a cool down time of just 30 seconds.\r\n\r\nOn the move\r\nThe LV-X6 is easy to transport - it's compact, portable and lightweight at only 2.9kg.\r\n\r\nExcellent value\r\nWith a budget-friendly price tag, the LV-X6 is excellent value for money. The savings continue after purchase, with the extra-long lamp life of up to 4000 hours (using Quiet Mode) helping to keep running costs down.","https://images.icecat.biz/img/norm/high/451740-3525.jpg","200x200","","","","","","","","","","Projector","Projector brightness: 1500 ANSI lumens","Projection technology: LCD","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 500:1","Screen size compatibility: 635 - 7620 mm (25 - 300"")","Uniformity: 85%","Horizontal scan range: 15 - 100 kHz","Vertical scan range: 50 - 120 Hz","Light source","Light source type: Lamp","Lamp type: NSH","Lamp power: 150 W","Lens system","Focus: Manual","Ports & interfaces","Progressive scan output: Yes","Features","Dot clock scanning frequency: 108 MHz","Plug and Play: Yes","Multimedia","Number of built-in speakers: 1","Display","Display resolution: 1024 x 768 pixels","Power","Power consumption (typical): 215 W","Weight & dimensions","Weight: 2,9 kg","Other features","Dimensions (WxDxH): 310 x 109 x 265 mm","Resolution: 786432","Compatibility: UXGA / SXGA / XGA / SVGA / VGA","Lens system: F1.6 - F2.5; f=17.7 - 28.3mm","Horizontal resolution: 540 lines","Digital keystone correction: +/-30","I/O ports: In:\nMini D-sub 15-pin: Analogue RGB In 1\nMini-DIN 4-pin: S-Video\nRCA x 1: Composite Video\nRCA x 2: Stereo Audio\nMini-DIN 8-pin: Service Port\nOut:\nMini D-sub 15-pin: Analogue RGB"