"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","451497","","Lenovo","2668YJR","451497","","Laptops","151","ThinkPad","T","ThinkPad T43","20240314175143","ICECAT","1","29809","https://images.icecat.biz/img/gallery/9bea2152f096ffc08f6d547da3791eef.jpg","634x485","https://images.icecat.biz/img/gallery_lows/9bea2152f096ffc08f6d547da3791eef.jpg","https://images.icecat.biz/img/gallery_mediums/9bea2152f096ffc08f6d547da3791eef.jpg","https://images.icecat.biz/img/gallery_thumbs/9bea2152f096ffc08f6d547da3791eef.jpg","","","Lenovo ThinkPad T43 38,1 cm (15"") 0,5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X300","","Lenovo ThinkPad T43, 1,8 GHz, 38,1 cm (15""), 1024 x 768 Pixel, 0,5 GB, DDR2-SDRAM, 60 GB","Lenovo ThinkPad T43. Prozessor-Taktfrequenz: 1,8 GHz. Bildschirmdiagonale: 38,1 cm (15""), Bildschirmauflösung: 1024 x 768 Pixel. RAM-Speicher: 0,5 GB, Interner Speichertyp: DDR2-SDRAM. Gesamtspeicherkapazität: 60 GB. Dediziertes Grafikmodell: AMD Mobility Radeon X300. Gewicht: 2,2 kg","","https://images.icecat.biz/img/gallery/9bea2152f096ffc08f6d547da3791eef.jpg","634x485","","","","","","","","","","Bildschirm","Bildschirmdiagonale: 38,1 cm (15"")","Bildschirmauflösung: 1024 x 768 Pixel","Native Seitenverhältnis: 4:3","Prozessor","Prozessor-Taktfrequenz: 1,8 GHz","Prozessor-Cache: 2 MB","Processor cache type: L2","Frontsidebus des Prozessors: 533 MHz","Speicher","RAM-Speicher: 0,5 GB","RAM-Speicher maximal: 2 GB","Interner Speichertyp: DDR2-SDRAM","Speichersteckplätze: 2x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 60 GB","Optisches Laufwerk - Typ: Nein","Festplatten-Schnittstelle: Ultra-ATA/100","Festplatten-Drehzahl: 5400 RPM","Grafik","Discrete graphics card: Ja","Dediziertes Grafikmodell: AMD Mobility Radeon X300","Maximum graphics card memory: 0,064 GB","Audio","Audio Chip: SoundMAX","Kamera","Frontkamera: Nein","Netzwerk","Netzwerkfunktionen: Ethernet/Fast Ethernet/Gigabit Ethernet","Bluetooth: Nein","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Kopfhörerausgänge: 1","S/PDIF-out Anschluss: Nein","Mikrofon, Line-In Anschluss: Ja","Docking-Anschluss: Ja","Charging port type: DC-Anschluss","Zahl der CardBus PCMCIA Slots: 1","CardBus PCMCIA Slot Typ: Typ II","SmartCard-Slot: Nein","Modem (RJ-11) Port: 1","TV-Out: Nein","Parallel Port: 1","Tastatur","Eingabegerät: Touchpad","Gewicht & Abmessungen","Gewicht: 2,2 kg","Breite: 329 mm","Tiefe: 268 mm","Höhe: 31 mm","Weitere Spezifikationen","Infrarotport: Ja","Abmessungen (BxTxH): 329 x 268 x 31 mm","Anzeige: LCD","TV-IN Port: Nein","Internes Modem: Ja"