"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","451313","","Lenovo","TY05ANH","451313","","Laptops","151","3000","N","3000 N100","20240307153452","ICECAT","1","41513","https://images.icecat.biz/img/norm/high/450700-8690.jpg","250x203","https://images.icecat.biz/img/norm/low/450700-8690.jpg","https://images.icecat.biz/img/gallery_mediums/img_450700_medium_1480928646_4864_26509.jpg","https://images.icecat.biz/thumbs/450700.jpg","","","Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4"") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional","Lenovo 3000 N100, Intel® Core Duo T2400(1.83GHz), 1GB RAM, 100GB 5400rpm HD, 15.4in 1680x1050 LCD, 128MB nVIDIA GeForce FX Go7300, CDRW/DVDRW, Bluetooth/Modem, 10/100 Ethernet, IEEE 1394, Fingerprint reader, Camera, 6c Li-Ion batt, WinXP Pro","Lenovo 3000 N100, Intel® Core™ Duo, 1.83 GHz, 39.1 cm (15.4""), 1680 x 1050 pixels, 1 GB, 100 GB","Lenovo 3000 N100. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Professional. Weight: 2.87 kg","The Lenovo 3000 N100 simplifies owning and operating a PC by automating many routine security and maintenance tasks though a unique suite of productivity tools.","https://images.icecat.biz/img/norm/high/450700-8690.jpg","250x203","","","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor model: T2400","Processor frequency: 1.83 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 478","Processor front side bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 32-bit","Processor series: Intel Core Duo T2000 Series","Processor codename: Yonah","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 31 W","Tjunction: 100 °C","Number of Processing Die Transistors: 151 M","Processing Die size: 90 mm²","CPU multiplier (bus/core ratio): 11","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® Go 7300","Maximum graphics card memory: 0.128 GB","Audio","Audio system: SoundMAX","Number of built-in speakers: 2","Camera","Front camera: Yes","Network","Networking features: Ethernet/Fast Ethernet","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 27235","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 2.2 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 2.87 kg","Other features","Wireless technology: Bluetooth","Infrared data port: No","Dimensions (WxDxH): 360 x 267 x 39 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Ports & interfaces","I/O ports: ThinkVantage Access Connections, Diskeeper Lite from Diskeeper, Lenovo Care, Norton Internet Security (OEM Edition) with 90 days of virus definition updates, PC Doctor diagnostics, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Lotus Notes Stand-alone Client (license), Lotus SmartSuite License of Use, Google Desktop, Google Picasa 2, Google Toolbar, Adobe Acrobat Reader","Video","Video adapter, bus: PCI Express"