"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","451050","","Philips","15HF5443/10","451050","","TVs","1584","","","15"" LCD professional flat TV Crystal Clear III","20221021101432","ICECAT","","24345","https://images.icecat.biz/img/norm/high/451050-8467.jpg","198x198","https://images.icecat.biz/img/norm/low/451050-8467.jpg","https://images.icecat.biz/img/gallery_mediums/img_451050_medium_1480928695_9973_26509.jpg","https://images.icecat.biz/thumbs/451050.jpg","","","Philips 15"" LCD professional flat TV Crystal Clear III 15"" XGA 450 cd/m²","15"" LCD professional flat TV Crystal Clear III / 4:3 / 450 cd/m² / 500:1 / 1024 x 768","Philips 15"" LCD professional flat TV Crystal Clear III, 15"", 1024 x 768 pixels, XGA, LCD","Philips 15"" LCD professional flat TV Crystal Clear III. Display diagonal: 15"", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3"," This system-prepared LCD TV offers a razor-sharp image. Combined with the optional SmartCard XPress unit it is fully prepared for interactive services and in-room entertainment. ","https://images.icecat.biz/img/norm/high/451050-8467.jpg","198x198","","","","","","","","","","Display","Display diagonal: 15""","HD type: XGA","Display resolution: 1024 x 768 pixels","Display technology: LCD","Native aspect ratio: 4:3","Display brightness: 450 cd/m²","Contrast ratio (typical): 500:1","Screen format adjustments: 4:3","Response time: 16 ms","Viewing angle, horizontal: 130°","Viewing angle, vertical: 100°","Comb filter: 2D","TV tuner","Analog signal format system: PAL, PAL I, SECAM, SECAM B/G, SECAM D/K","Supported TV bands: UHF, VHF","Audio","Number of speakers: 2","RMS rated power: 2 W","FM radio: Yes","Audio system: Nicam stereo, Virtual dolby surround","Design","Panel mounting interface: 100 x 100 mm","Performance","Teletext: 10 pages","Plug and Play: Yes","Management features","Sleep timer: Yes","Power","Power consumption (typical): 42 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Weight & dimensions","Width (with stand): 18.6"" (472 mm)","Depth (with stand): 6.02"" (153 mm)","Height (with stand): 13.7"" (348 mm)","Width (without stand): 18.6"" (472 mm)","Depth (without stand): 3.01"" (76.5 mm)","Height (without stand): 12.1"" (308 mm)","Weight (without stand): 11 lbs (5 kg)","Package dimensions (WxDxH): 21.6 x 7.52 x 15.4"" (548 x 191 x 390 mm)","Packaging content","Handheld remote control: Yes","Other features","Built-in speaker(s): Yes","Power requirements: 90 - 240V AC","Display: LCD XGA TFT","I/O ports: Audio L/R\nCVBS in/out\nRGB \nAntenna IEC75\nDVI-I\nPC audio in \nS-Video in\nHeadphone out\nAudio L/R in\nCVBS in \nSmartCard Xpress\nHM-Link\nRJ12\nRJ45"