"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","450454","","Fujitsu","BAT:BE-N5PXM05-M1","450454","","Laptops","151","AMILO M widescreen","","Amilo M 6450G","20240307153452","ICECAT","1","26386","https://images.icecat.biz/img/norm/high/278914.jpg","539x539","https://images.icecat.biz/img/norm/low/278914.jpg","https://images.icecat.biz/img/gallery_mediums/img_278914_medium_1480931790_8615_26422.jpg","https://images.icecat.biz/thumbs/278914.jpg","","","Fujitsu AMILO M widescreen Amilo M 6450G 35.6 cm (14"") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition","AMILO M 6450G, Intel Pentium M 735 1.7GHz, 80GB, 512MB, DVDRW DL, 14""TFT, XPH","Fujitsu AMILO M widescreen Amilo M 6450G, 1.7 GHz, 35.6 cm (14""), 1280 x 768 pixels, 0.5 GB, 80 GB, Windows XP Home Edition","Fujitsu AMILO M widescreen Amilo M 6450G. Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.3 kg","The AMILO M series of notebooks are designed as the ultimate in wireless multimedia. All notebooks in the range include wireless technology so you can work or play from wherever you please. They are ideal for replacing you old desktop computer.","https://images.icecat.biz/img/norm/high/278914.jpg","539x539","","","","","","","","","","","","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1280 x 768 pixels","HD type: Not supported","Native aspect ratio: 5:3","Processor","Processor frequency: 1.7 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0.128 GB","Audio","Audio system: Realtek ALC880","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 915GM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Bundled software: Drivers & Utilities, Adobe Acrobat Reader, Nero Burning ROM 6, Microsoft Works 8.0","Battery","Number of battery cells: 6","Battery capacity: 4400 mAh","Battery life (max): 3 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2.3 kg","Width: 332 mm","Depth: 233 mm","Height: 35 mm","Other features","Wireless technology: IEEE 802.11b/IEEE 802.11g","Infrared data port: No","Dimensions (WxDxH): 332 x 233 x 35 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92"