"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112"
"","","4499622","","Lenovo","SPP17UK","4499622","","Servers","156","ThinkServer","TS","TS200v","20221021101432","ICECAT","1","71887","https://images.icecat.biz/img/norm/high/4499622-8603.jpg","229x260","https://images.icecat.biz/img/norm/low/4499622-8603.jpg","https://images.icecat.biz/img/gallery_mediums/img_4499622_medium_1481113664_1719_23752.jpg","https://images.icecat.biz/thumbs/4499622.jpg","","","Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3.2 GHz 2 GB DDR3-SDRAM 280 W","1 x Intel Core i5-650 (3.20GHz, 4MB L3), 1 x 2GB DDR3 1333MHz, 1 x 500GB 7200 rpm 3.5'' DC SATA, DVD-RW, RAID 0,1, Gigabit Ethernet, 280W, 5U Tower","Lenovo ThinkServer TS200v, 3.2 GHz, i5-650, 2 GB, DDR3-SDRAM, 500 GB, Tower (5U)","Lenovo ThinkServer TS200v. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz, Processor model: i5-650. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5"", HDD interface: Serial ATA. Power supply: 280 W. Chassis type: Tower (5U)","Offered at a desktop price, the ThinkServer TS200v is an ideal entry single processor server for small businesses, corporate branch offices and Managed Service Providers (MSPs). It is a perfect solution for businesses looking for a reliable server, which is easy to setup and manage and is energy-efficient to reduce operational costs.\r\n\r\nThe TS200v is the first server in the industry to incorporate Intel® Active Management Technology (AMT), which provides businesses with fully integrated remote management capabilities, unheard of at this price. Now businesses can reduce IT costs and increase employee productivity, without compromising on data security.\r\n\r\nDependable Performance\r\nDesigned for continuous operations, the reliable TS200v is ideal for file sharing, printing and critical application services. With solid performance in mind, the TS200v includes the latest Intel® Core™ i5 series processors, offering Turbo Boost and Hyper-Threading technologies to complete workloads faster and more efficiently.\r\n\r\nHighly Manageable\r\nThe TS200v is the first server in the industry to come with “Always-on” remote management without having to add a $400 management card. Leveraging Intel® AMT 6.0, this is the only server that can easily integrate into existing AMT management environment providing a tremendous value for Managed Service Providers. The management architecture is designed to work with existing 3rd party platforms such as Level Platforms, Kaseya, N-able, etc.\r\n\r\nGreener\r\nProving that Performance & Value come in GREEN!\r\nWith energy efficient configurations that are cool and ultra-quiet, this server can easily integrate into a small office environment. It is so quiet you won’t know that it’s running. \r\n\r\nAs part of Lenovo’s green initiative, the TS200v complies with industry-leading environmental standards such as ENERGY STAR® Server 1.0 and Climate Savers®. This contributes to a low total cost of ownership.","https://images.icecat.biz/img/norm/high/4499622-8603.jpg","229x260","","","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-650","Processor frequency: 3.2 GHz","Processor generation: Intel® Core™ i5","Processor boost frequency: 3.46 GHz","Processor cores: 2","Processor cache: 4 MB","Motherboard chipset: Intel® 3450","Memory channels supported by processor: Dual","Number of processors installed: 1","Thermal Design Power (TDP): 73 W","Processor cache type: Smart Cache","System bus rate: 2.5 GT/s","Processor socket: LGA 1156 (Socket H)","Processor lithography: 32 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: C2","FSB Parity: No","Bus type: DMI","Processor codename: Clarkdale","Tcase: 72.6 °C","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3 1066/1333","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): 36 bit","Embedded options available: No","Graphics & IMC lithography: 45 nm","Number of Processing Die Transistors: 382 M","CPU multiplier (bus/core ratio): 24","Processing Die size: 81 mm²","Processor series: Intel Core i5-600 Desktop Series","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Buffered memory type: Unregistered (unbuffered)","Memory slots: 4x DIMM","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 500 GB","Number of HDDs installed: 1","HDD interface: Serial ATA","HDD size: 3.5""","RAID levels: 1","Hot-swap: No","Graphics","On-board graphics card: Yes","On-board graphics card family: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics","On-board graphics card base frequency: 733 MHz","Number of displays supported (on-board graphics): 2","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express slots version: 2.0","Design","Chassis type: Tower (5U)","Software","Compatible operating systems: Windows Server 2008 Foundations R2, Windows Server 2008 Standard Edition R2, Windows Server 2008 Enterprise Edition R2, Windows Server Small Business Server 2008 Standard (SP2)","Processor special features","CPU configuration (max): 1","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 1.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: No","Processor ARK ID: 43546","Power","Redundant power supply (RPS) support: No","Power supply: 280 W","Weight & dimensions","Width: 175 mm","Depth: 415 mm","Height: 372 mm","Weight: 11.2 kg"